EN
  • EN
  • DE

CMP402

Part No CMP402
Manufacturer Analog Devices Inc.
Catalog END - OF - LIFE
Description 23 ns and 65 ns Low Voltage Comparators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1162351-CMP402
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian CMP402 CAD Model

Description

The CMP402 from Analog Devices Inc. is a high-performance, precision operational amplifier designed for a wide array of applications requiring accurate and stable signal amplification. Renowned for its excellent linearity and low noise, the CMP402 is an ideal choice for professionals in the fields of test and measurement, instrumentation, and control systems.

This operational amplifier boasts a dual-supply voltage range of ±5V to ±15V, which provides flexibility for various circuit configurations and ensures compatibility with both existing and new designs. The single-supply operation is also an option, further enhancing its versatility in different application scenarios.

Key Features

  • Low Offset Voltage: The CMP402 features a low input offset voltage, which minimizes error and drift in precision applications. This characteristic is particularly important for high-accuracy signal processing.
  • High Gain Bandwidth Product: With a high gain bandwidth product, the CMP402 can handle a wide range of frequencies without compromising gain, making it suitable for high-speed amplification tasks.
  • Low Noise Performance: The device's low noise characteristics ensure that signal integrity is maintained, particularly critical in audio and instrumentation applications where clarity and signal quality are paramount.
  • Robust Output Drive Capability: The CMP402 can drive capacitive loads with ease, a feature that is essential when dealing with reactive elements in complex circuits.

Applications

  • High-Precision Instrumentation
  • Data Acquisition Systems
  • Active Filters and Buffers
  • Analog-to-Digital Converters (ADCs)
  • Professional Audio Equipment

Whether you're designing a sophisticated audio interface, a precise sensor array, or a robust control system, the CMP402 from Analog Devices Inc. is engineered to deliver reliable and superior performance. Its combination of features ensures that it can meet the stringent requirements of the most demanding applications, solidifying its place as a go-to operational amplifier in the industry.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
NXP / Nexperia
VHF variable capacitance double diode
Lowest to $0.0965
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Eutech Microelectronics
4A, 21V, 500KHz Synchronous Step-Down Converter
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7367 $58.4202
15+ $7.9891 $119.8365
23+ $7.7397 $178.0131
31+ $7.4902 $232.1962
40+ $7.2407 $289.6280
54+ $6.4911 $350.5194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess