EN
  • EN
  • DE

SW06GS-REEL

Part No SW06GS-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description INTEGRATED CIRCUIT / 4 Circuit IC Switch 1:1 150Ohm 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Switch Circuit SPST - NO/NC
Number of Circuits 4
On-State Resistance (Max) 150Ohm
Channel-to-Channel Matching (ΔRon) 30Ohm
Switch Time (Ton, Toff) (Max) 700ns, 500ns
Channel Capacitance (CS(off), CD(off)) 7pF, 5.5pF
Current - Leakage (IS(off)) (Max) 60nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SW06
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261784-SW06GS-REEL
Ultra Librarian 3D Model Ultra Librarian SW06GS-REEL CAD Model

Description

Product Overview: SW06GS-REEL from Analog Devices Inc.

Analog Devices Inc. presents the SW06GS-REEL, a high-performance, precision integrated circuit that has been meticulously designed to meet the rigorous demands of modern electronic systems. This product stands out for its exceptional quality and reliability, hallmarks of Analog Devices' commitment to excellence in the semiconductor industry.

Key Features

  • High Precision: The SW06GS-REEL is engineered to deliver top-notch accuracy and stability, making it an ideal choice for critical applications where precision is paramount.
  • Durability: Built to withstand challenging conditions, this product maintains its performance over a wide range of temperatures and operating environments.
  • Flexible Integration: Its versatile design enables seamless integration into a variety of electronic systems, from industrial controllers to sophisticated communication devices.
  • Energy Efficiency: With energy conservation in mind, the SW06GS-REEL is optimized for low power consumption, contributing to the overall efficiency of the systems it powers.

Applications

The SW06GS-REEL is suited for a broad spectrum of applications, including but not limited to:

  • Automotive systems
  • Medical devices
  • Industrial automation
  • Telecommunications
  • Consumer electronics

Quality Assurance and Reliability

Analog Devices Inc. ensures that each SW06GS-REEL undergoes rigorous testing and quality control procedures. This commitment to quality guarantees that every unit meets the highest standards of performance and reliability, providing peace of mind for manufacturers and end-users alike.

Environmental Compliance

Committed to environmental stewardship, the SW06GS-REEL is produced with sustainability in mind. It complies with various international standards for environmental safety and hazardous substances, ensuring that it is not only a smart choice for your electronic needs but also a responsible one for the planet.

With its blend of precision, durability, and energy efficiency, the SW06GS-REEL from Analog Devices Inc. is an exemplary component that offers reliability and performance for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess