EN
  • EN
  • DE

MAX98304EWL+T

Part No MAX98304EWL+T
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 3.2W 9WLP / Amplifier IC 1-Channel (Mono) Class D 9-WLP (.96x.96)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Audio Amplifiers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Reel - TR
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.2W x 1 @ 4Ohm
Voltage - Supply 2.5V ~ 5.5V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 9-WLP (.96x.96)
Case / Package 9-WFBGA, WLBGA
Base Product Number MAX98304
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MAX98304EWL+TTR,MAX98304EWL+TDKR,MAX98304EWL+TCT,MAX98304EWL+T-ND
Standard Package 2,500
Win Source Part Number 1319909-MAX98304EWL+T
Ultra Librarian 3D Model Ultra Librarian MAX98304EWL+T CAD Model

Description

Introducing the MAX98304EWL+T Class D Amplifier from Analog Devices Inc.

The MAX98304EWL+T is a state-of-the-art Class D audio amplifier from the renowned manufacturer, Analog Devices Inc. This compact and efficient integrated circuit is designed to deliver high-quality audio performance for a variety of applications, ranging from portable electronics to home audio systems. With its exceptional power efficiency and advanced audio processing capabilities, the MAX98304EWL+T stands out as a top choice for designers and engineers looking to enhance their audio solutions.

Key Features and Benefits

  • High Efficiency: The MAX98304EWL+T operates with a high efficiency of over 90%, minimizing heat generation and power loss, making it ideal for battery-powered devices.
  • Output Power: It is capable of delivering up to 3.2W of continuous output power into a 4Ω load, ensuring loud and clear audio performance.
  • Compact Footprint: The device comes in an ultra-small 1.5mm x 1.5mm wafer-level package (WLP), which is perfect for space-constrained applications.
  • Advanced Protection: It features comprehensive protection against overcurrent, overtemperature, and undervoltage conditions, ensuring reliability and longevity.
  • Flexible Supply Voltage: The amplifier operates over a wide supply voltage range from 2.5V to 5.5V, accommodating various design requirements.
  • Low THD+N: With low total harmonic distortion plus noise (THD+N), the MAX98304EWL+T ensures high-fidelity audio reproduction.

Applications

The versatility of the MAX98304EWL+T allows it to be integrated into a broad spectrum of audio applications. These include:

  • Portable and wireless speakers
  • Smartphones and tablets
  • Laptop and desktop computers
  • Home entertainment systems
  • Active speakers and soundbars

Whether you are developing a cutting-edge portable speaker or upgrading a home theater system, the MAX98304EWL+T from Analog Devices Inc. offers the perfect blend of power, size, and audio quality. Its exceptional performance and compact design make it an excellent choice for any audio application that demands the best in sound reproduction.

For detailed technical specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0949 $60.2195
130+ $0.8986 $116.8180
200+ $0.8709 $174.1800
275+ $0.8432 $231.8800
355+ $0.8143 $289.0765
475+ $0.7300 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 67,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess