EN
  • EN
  • DE

103313-HMC187AMS8

Part No 103313-HMC187AMS8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description BOARD EVAL HMC187AMS8E / HMC187AMS8 RF IC Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Multiplier
Frequency 850MHz ~ 2GHz
For Use With/Related Products HMC187AMS8E
Supplied Contents Board
Win Source Part Number 776080-103313-HMC187AMS8
Popularity Medium
Supply and Demand Status Limited
Family Name 103313-HMC187AMS8
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 103313-HMC187AMS8 CAD Model

Description

Analog Devices Inc. introduces the 103313-HMC187AMS8, a state-of-the-art double-balanced mixer designed to address the needs of RF and IF engineers focusing on communication systems. This high-performance component is essential for applications requiring frequency conversion and signal modulation/demodulation.

Key Features

  • Wide Frequency Range: The HMC187AMS8 operates over a broad frequency range, making it versatile for various applications in the RF spectrum.
  • High Isolation: This mixer provides excellent isolation between its ports, ensuring minimal leakage and preserving signal integrity.
  • Low Conversion Loss: With its optimized design, the device maintains a low conversion loss, improving overall system efficiency.
  • Integrated LO Amplifier: The inclusion of an integrated Local Oscillator (LO) amplifier simplifies design and reduces component count.
  • Surface Mount Package: The HMC187AMS8 comes in an MSOP8 package, which is suitable for space-constrained applications and allows for easier surface mounting on PCBs.

Applications

The HMC187AMS8 is ideal for a wide range of applications, including:

  • Wireless infrastructure
  • Test equipment
  • Satellite communications
  • Point-to-point and point-to-multipoint radios
  • Military and space applications

Technical Specifications

Parameter Specification
Frequency Range DC to 7 GHz
Conversion Loss 8.5 dB typical
LO/RF Isolation 40 dB typical
LO/IF Isolation 40 dB typical
Input IP3 +18 dBm typical
Package Type MSOP8

For engineers and designers looking for a reliable and high-performance mixer, the 103313-HMC187AMS8 from Analog Devices Inc. offers an optimal solution that combines functionality, efficiency, and ease of integration into various RF and IF signal chain applications.

You May Also Be Interested in

Qorvo US Inc.
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Raytac
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess