EN
  • EN
  • DE

MAX5903ACETT-T

Part No MAX5903ACETT-T
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description HOT-SWAP CONTROLLER / Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Bulk
Product Status Active
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-MAX5903ACETT-T,MAXMAXMAX5903ACETT-T
Standard Package 2,500
Win Source Part Number 1320381-MAX5903ACETT-T
Ultra Librarian 3D Model Ultra Librarian MAX5903ACETT-T CAD Model

Description

Product Overview: MAX5903ACETT-T by Analog Devices Inc.

The MAX5903ACETT-T is a high-performance, precision integrated circuit from Analog Devices Inc., designed to cater to a wide range of power management applications. This compact, efficient device is part of a family of overvoltage protection controllers that provide a robust solution for safeguarding sensitive electronics against harmful voltage fluctuations.

Key Features and Benefits

  • Overvoltage Protection: The MAX5903ACETT-T is engineered to protect systems against voltage transients and surges, ensuring the longevity and reliability of electronic components.
  • Wide Operating Voltage Range: With its flexible design, this device supports a broad range of input voltages, making it suitable for various applications.
  • Low Quiescent Current: It boasts a low quiescent current, which enhances its energy efficiency and makes it ideal for battery-powered devices.
  • Adjustable Overvoltage Threshold: Users can set the overvoltage threshold according to their specific requirements, offering a customizable level of protection.
  • Fast Response Time: The device reacts swiftly to overvoltage conditions, providing rapid protection to prevent damage to the system.
  • Compact Packaging: The MAX5903ACETT-T comes in a small, thin package, making it a space-saving solution for modern electronic designs.

Applications

The versatility of the MAX5903ACETT-T allows it to be utilized in a diverse array of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Portable consumer electronics
  • Computing systems
  • Industrial controls

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX5903ACETT-T is no exception. It is fabricated using industry-leading technology and subjected to rigorous testing to ensure it meets the highest standards of performance and durability.

Whether you're designing a new piece of consumer technology or updating an existing industrial control system, the MAX5903ACETT-T from Analog Devices Inc. offers the protection and reliability you need to maintain system integrity and extend product life.

You May Also Be Interested in

Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR -48V 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Microchip Technology
HOT-SWAP PCI POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5334 $57.2004
13+ $7.8223 $101.6899
20+ $7.5778 $151.5560
28+ $7.3334 $205.3352
36+ $7.0889 $255.2004
48+ $6.3556 $305.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess