EN
  • EN
  • DE

MAX4482ASA

Part No MAX4482ASA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.08V/µs
Gain Bandwidth Product 140 kHz
Current - Input Bias 0.1 pA
Voltage - Input Offset 1 mV
Current - Supply 50µA (x2 Channels)
Current - Output / Channel 17 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX4482
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-MAX4482ASA-MA,MAXMAXMAX4482ASA
Standard Package 1
Win Source Part Number 1319324-MAX4482ASA
Ultra Librarian 3D Model Ultra Librarian MAX4482ASA CAD Model

Description

The MAX4482ASA is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision analog component is well-suited for a variety of applications, including signal conditioning, active filters, and general-purpose amplification tasks.

Key Features:

  • Low Voltage Operation: The MAX4482ASA operates at a supply voltage range from 2.7V to 5.5V, making it ideal for battery-powered devices and low voltage systems.
  • Low Power Consumption: With its low quiescent current, the MAX4482ASA is optimized for power-sensitive applications, ensuring efficient operation without sacrificing performance.
  • High Output Drive Capability: This op-amp can drive large capacitive loads while maintaining stability, which is crucial for driving analog-to-digital converters (ADCs) and other sensitive components.
  • Rail-to-Rail Output: The MAX4482ASA features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially beneficial in low voltage operations.
  • SOT-8 Package: Housed in a small-outline transistor (SOT-8) package, the MAX4482ASA is compact and suitable for space-constrained applications.

Applications:

The versatile nature of the MAX4482ASA allows it to be used in a wide range of applications. Some of the common applications include:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Analog Filters
  • Sensor Signal Amplification
  • Audio and Video Signal Processing

Technical Specifications:

Parameter Value
Number of Channels 1
Bandwidth 10 MHz
Slew Rate 10 V/μs
Operating Temperature Range -40°C to +85°C
Mounting Type Surface Mount

The MAX4482ASA from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Its combination of low power consumption, high output drive capability, and compact form factor make it an excellent choice for designers looking to optimize their circuit designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess