EN
  • EN
  • DE

MAX4081TAUA

Part No MAX4081TAUA
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 8UMAX / Current Sense Amplifier 1 Circuit 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Tube
Product Status Obsolete
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 150 kHz
Current - Input Bias 5 µA
Voltage - Input Offset 100 µV
Current - Supply 103µA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 76 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX4081
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1
Win Source Part Number 1321639-MAX4081TAUA
Ultra Librarian 3D Model Ultra Librarian MAX4081TAUA CAD Model

Description

The MAX4081TAUA is a high-performance, precision current-sense amplifier from Analog Devices Inc., designed to provide a compact and efficient solution for current monitoring in a wide range of applications. This device is characterized by its low offset voltage, high accuracy, and wide bandwidth, making it an ideal choice for power management systems.

Key Features and Benefits

  • High-Accuracy Sensing: The MAX4081TAUA offers a high level of accuracy for current-sense applications, ensuring precise monitoring and control of electrical currents in your circuit.
  • Wide Input Voltage Range: With an input common-mode voltage range that spans from -0.1V to +28V, this amplifier is versatile and can be used in various systems with different voltage levels.
  • Low Offset Voltage: The low input offset voltage minimizes error in current measurement, which is crucial for applications requiring high precision.
  • High Bandwidth: Featuring a bandwidth of up to 500kHz, the MAX4081TAUA can accurately track fast-changing currents, making it suitable for dynamic systems.
  • Single-Supply Operation: It operates from a single 2.7V to 28V power supply, simplifying the power design of the system.
  • Compact Package: The device comes in a small 8-pin µMAX package, which saves valuable board space in space-constrained applications.

Applications

The MAX4081TAUA is a versatile component that can be integrated into various electronic systems, including:

  • Power management systems
  • Battery chargers
  • Portable devices
  • Automotive systems
  • Industrial controls
  • Telecommunication equipment

Technical Specifications

Parameter Value
Input Common-Mode Voltage Range -0.1V to +28V
Supply Voltage 2.7V to 28V
Bandwidth 500kHz
Package 8-pin µMAX

For designers and engineers looking for a reliable and precise current-sense solution, the MAX4081TAUA from Analog Devices Inc. offers a compelling blend of performance, versatility, and compactness.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4199 $58.1383
42+ $2.8061 $117.8562
64+ $2.7184 $173.9776
88+ $2.6308 $231.5104
114+ $2.5430 $289.9020
152+ $2.2800 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess