EN
  • EN
  • DE

MAX32660GWEBL+

Part No MAX32660GWEBL+
Manufacturer Analog Devices Inc.
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLSH 16WLPBGA / ARM® Cortex®-M4F DARWIN Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 16-WLPBGA (1.57x1.55)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Analog Devices Inc./Maxim Integrated
Packaging Strip
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 96MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 14
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.63V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 16-WFBGA, WLBGA
Supplier Device Package 16-WLPBGA (1.57x1.55)
Base Product Number MAX32660
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
Other Part Number 175-MAX32660GWEBL+
Standard Package 10
Win Source Part Number 1316846-MAX32660GWEBL+
Ultra Librarian 3D Model Ultra Librarian MAX32660GWEBL+ CAD Model

Description

Product Overview: MAX32660GWEBL+ from Analog Devices Inc.

The MAX32660GWEBL+ is a highly integrated, ultra-low power microcontroller designed by Analog Devices Inc. to provide an optimal solution for sophisticated tasks within space-constrained applications. This microcontroller is part of the MAX326xx family and is known for its remarkable efficiency and performance, making it an ideal choice for wearable devices, sensor hubs, and other IoT applications.

Key Features

  • High-Efficiency Core: At the heart of the MAX32660GWEBL+ lies an ARM® Cortex®-M4F processor which operates at up to 96MHz, offering a balanced combination of energy efficiency and processing power. This core also includes a floating-point unit (FPU) for better performance in math-intensive applications.
  • Memory Capacity: The microcontroller is equipped with 256KB of flash memory and 96KB of SRAM, providing ample space for code storage and efficient execution of complex algorithms.
  • Compact Form Factor: The MAX32660GWEBL+ comes in a tiny 1.6mm x 1.6mm WLP package, making it exceptionally well-suited for applications where board space is at a premium.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this microcontroller features multiple power modes, including a deep sleep mode, to minimize energy usage and extend battery life in portable devices.
  • Integrated Peripherals: It boasts a rich set of integrated peripherals, including SPI, I2C, UART interfaces, a 4-channel DMA, and a 2-channel 12-bit ADC, among others, to support a wide range of functionalities without the need for additional components.
  • Security Features: Security is a paramount concern in IoT devices, and the MAX32660GWEBL+ addresses this with built-in cryptographic hardware accelerators, ensuring secure data transactions and storage.

Applications

The MAX32660GWEBL+ microcontroller is versatile and can be deployed across various sectors. It is particularly well-suited for:

  • Wearable Health and Fitness Devices
  • IoT Sensor Nodes
  • Portable Medical Devices
  • Smart Home Automation
  • Energy Management Systems

In conclusion, the MAX32660GWEBL+ from Analog Devices Inc. is a powerful, ultra-efficient microcontroller that delivers the performance needed for modern, smart applications without compromising on space or power consumption. Its comprehensive feature set and small footprint make it an excellent choice for designers looking to create advanced, compact, and secure products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9178 $58.7670
36+ $3.2144 $115.7184
56+ $3.1139 $174.3784
77+ $3.0134 $232.0318
100+ $2.9129 $291.2900
133+ $2.6115 $347.3295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,509 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess