EN
  • EN
  • DE

LTM8060EY#PBF

Part No LTM8060EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description QUAD 3A STEP-DOWN SLIENT SWITCH / Non-Isolated PoL Module DC DC Converter 4 Output 0.8 ~ 8V 3.3V 1.5V 1V 3A, 3A, 3A, 3A 3V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Voltage - Output 2 3.3V
Voltage - Output 3 1.5V
Voltage - Output 4 1V
Current - Output (Max) 3A, 3A, 3A, 3A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Case / Package 165-BBGA
Size / Dimension 0.63" L x 0.47" W x 0.14" H (16.0mm x 11.9mm x 3.5mm)
Supplier Device Package 165-BGA (16x11.9)
RoHS Status ROHS3 Compliant
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTM8060EY#PBF,-2735-LTM8060EY#PBF
Standard Package 112
Win Source Part Number 1335242-LTM8060EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8060EY#PBF CAD Model

Description

Product Overview: LTM8060EY#PBF

The LTM8060EY#PBF is a high-performance DC/DC µModule (micro-module) converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This efficient power management component is ideal for a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • Versatile Input Voltage Range: The LTM8060EY#PBF operates over a wide input voltage range, making it suitable for various supply voltages.
  • Adjustable and Fixed Output Voltage: This micro-module offers flexibility with its adjustable output voltage, catering to specific application needs. Additionally, it can be configured to provide a fixed output voltage for standard applications.
  • High Efficiency: With its advanced design, this converter achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Compact Design: The µModule technology integrates the DC/DC converter, inductors, and supporting components into a compact package, simplifying design and saving board space.
  • Thermal Performance: The LTM8060EY#PBF is designed to operate reliably over a wide temperature range, ensuring performance in harsh environments.
  • Robust Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, enhancing the safety and durability of the end application.

Applications

The versatility of the LTM8060EY#PBF allows it to be used in a variety of applications, including but not limited to:

  • Telecommunications infrastructure
  • Automotive power systems
  • Industrial control and automation
  • Portable and battery-powered devices
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM8060EY#PBF is no exception, as it is built to meet high standards, ensuring stable performance and longevity in various applications. Customers can trust this product to deliver consistent power management with the quality assurance of Analog Devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.6994 $83.6994
2+ $68.6764 $137.3528
3+ $66.5303 $199.5909
4+ $64.3841 $257.5364
5+ $62.2380 $311.1900
6+ $55.7996 $334.7976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 640 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess