EN
  • EN
  • DE

LTM8048MPY

Part No LTM8048MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-13V 1.2-12V / Isolated Module DC DC Converter 2 Output 2.5 ~ 13V 1.2 ~ 12V 440mA, 300mA 3.1V - 32V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 32V
Voltage - Output 1 2.5 ~ 13V
Voltage - Output 2 1.2 ~ 12V
Current - Output (Max) 440mA, 300mA
Voltage - Isolation 725 V
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 45-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 45-BGA (11.25x9)
Base Product Number LTM8048
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8048MPY
Standard Package 168
Win Source Part Number 1335246-LTM8048MPY
Ultra Librarian 3D Model Ultra Librarian LTM8048MPY CAD Model

Description

Product Overview: LTM8048MPY by Analog Devices Inc.

The LTM8048MPY is a high-performance, µModule (micro-module) DC/DC converter from Analog Devices Inc., designed to meet the rigorous demands of powering sensitive electronic equipment. This advanced power solution integrates a switching regulator, inductors, and supporting components within a compact, surface-mount package, simplifying the design and reducing the footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM8048MPY operates over a broad input voltage range, making it versatile for various applications, from industrial to automotive systems.
  • Adjustable and Fixed Output Voltages: This µModule converter provides flexibility with adjustable output voltages, catering to specific requirements, as well as fixed voltage options for standard needs.
  • Integrated Components: With inductors, capacitors, and power switches included within the package, the LTM8048MPY simplifies design and accelerates time-to-market.
  • High Efficiency: The device features high efficiency, which minimizes power loss and heat generation, contributing to the reliability and longevity of the end product.
  • Thermal Performance: The LTM8048MPY is designed with thermal management in mind, ensuring stable performance even under varying load conditions and ambient temperatures.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, safeguarding both the power module and the downstream circuitry from potential damage.

Applications

The LTM8048MPY is suitable for a wide range of applications, thanks to its robust design and versatile features. It is particularly well-suited for:

  • Telecommunications
  • Industrial Equipment
  • Automotive Electronics
  • Data Acquisition Systems
  • Medical Devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM8048MPY is no exception. Built to meet high standards, this µModule converter ensures consistent performance and durability, making it a trusted choice for engineers and designers across various industries.

With its combination of integration, efficiency, and protection features, the LTM8048MPY stands out as a powerful solution for complex power supply requirements, encapsulating Analog Devices Inc.'s expertise in power management technology.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.2303 $84.4606
4+ $34.6500 $138.6000
6+ $33.5678 $201.4068
8+ $32.4844 $259.8752
10+ $31.4021 $314.0210
13+ $28.1531 $365.9903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess