EN
  • EN
  • DE

LTM8027MPY

Part No LTM8027MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-24V / Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 24V 4A 4.5V - 60V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output 1 2.5 ~ 24V
Current - Output (Max) 4A
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -55°C ~ 125°C
Efficiency 95%
Mounting Surface Mount
Case / Package 113-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 113-BGA (15x15)
Base Product Number LTM8027
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8027MPY
Standard Package 119
Win Source Part Number 1335232-LTM8027MPY
Ultra Librarian 3D Model Ultra Librarian LTM8027MPY CAD Model

Description

Analog Devices Inc. LTM8027MPY Overview

The LTM8027MPY from Analog Devices Inc. is a high-performance, µModule (micromodule) step-down regulator, encapsulated within a robust package designed to provide efficient power conversion and thermal management. This compact and versatile power module integrates the inductor, power switches, DC/DC controller, and other necessary components into a single package, simplifying the design process for engineers and ensuring a high level of reliability.

Key Features

  • Wide Input Voltage Range: The LTM8027MPY operates over a broad input voltage range of 4.5V to 36V, making it suitable for a wide array of applications, from automotive to industrial systems that require a stable and reliable power supply.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 2.5V to 24V, providing flexibility for designers to use it in various circuits without the need for multiple different voltage regulators.
  • High Efficiency: With its high efficiency and power density, the LTM8027MPY is an excellent choice for space-constrained applications where heat dissipation is a critical concern.
  • Integrated Components: The inclusion of internal components such as capacitors and inductors reduces the need for external components, thereby minimizing the PCB footprint and simplifying the overall design and layout process.
  • Robust Temperature Performance: It is designed to operate in challenging environments with a temperature range from -55°C to +125°C, ensuring consistent performance in extreme conditions.

Applications

The versatility of the LTM8027MPY makes it an ideal choice for a range of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Automotive electronics
  • Data acquisition systems
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTM8027MPY is no exception. It is designed to meet rigorous standards, ensuring that it delivers consistent performance and reliability. The compact and efficient design also helps in reducing electromagnetic interference (EMI), making it easier to achieve compliance with regulatory standards.

Overall, the LTM8027MPY is a powerful, efficient, and reliable solution for a wide range of power conversion needs, backed by the trusted engineering and support of Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.4351 $59.4351
3+ $48.7676 $146.3028
4+ $47.2430 $188.9720
6+ $45.7195 $274.3170
7+ $44.1949 $309.3643
9+ $39.6234 $356.6106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess