EN
  • EN
  • DE

LTM8003IY

Part No LTM8003IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V / Non-Isolated PoL Module DC DC Converter 1 Output 0.97 ~ 18V 3.5A 3.4V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 0.97 ~ 18V
Current - Output (Max) 3.5A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 48-BBGA Module
Size / Dimension 0.35" L x 0.25" W x 0.13" H (9.0mm x 6.3mm x 3.3mm)
Supplier Device Package 48-BGA (9x6.25)
Base Product Number LTM8003
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM8003IY
Standard Package 260
Win Source Part Number 1335218-LTM8003IY
Ultra Librarian 3D Model Ultra Librarian LTM8003IY CAD Model

Description

The LTM8003IY is a high-performance step-down DC/DC power module from the esteemed manufacturer Analog Devices Inc. This robust product is designed to seamlessly convert a higher input voltage to a lower output voltage with high efficiency, making it an ideal solution for a wide range of applications including industrial, automotive, and communications systems.

Encased in a compact, surface-mount package, the LTM8003IY integrates a switching regulator, inductor, and supporting components, which simplifies the design process for engineers by reducing the need for external components and minimizing the footprint on the PCB. This level of integration ensures a quick and reliable implementation, saving both time and space in product development cycles.

Key Features:

  • Wide Input Voltage Range: The module operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different voltage requirements.
  • Adjustable Output Voltage: Its output voltage is adjustable, providing flexibility for customized voltage needs and making it suitable for a diverse set of applications.
  • High Efficiency: With its advanced design, the LTM8003IY achieves high efficiency in power conversion, which is critical for maintaining thermal performance and reliability in system designs.
  • Robust Thermal Performance: The product is designed to operate reliably in challenging thermal environments, ensuring consistent performance across a wide temperature range.
  • Compact Design: The module's small footprint allows for efficient use of PCB space, which is particularly beneficial in space-constrained applications.

Applications:

  • Telecommunications Infrastructure
  • Automotive Electronics
  • Industrial Control Systems
  • Portable Devices
  • Distributed Power Systems

With its combination of performance, efficiency, and convenience, the LTM8003IY from Analog Devices Inc. stands out as a powerful solution for modern electronic designs. Its high-quality construction and reliability underscore Analog Devices Inc.'s commitment to delivering industry-leading power management solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.9927 $75.9927
2+ $62.3530 $124.7060
3+ $60.4044 $181.2132
4+ $58.4559 $233.8236
5+ $56.5074 $282.5370
6+ $50.6618 $303.9708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess