EN
  • EN
  • DE

S-81233SG-QFT1G

Part No S-81233SG-QFT1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309427-S-81233SG-QFT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81233SG-QFT1G CAD Model

Description

The S-81233SG-QFT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor the input voltage of electronic circuits and generate a reset signal when the voltage drops below a certain threshold. This is a crucial component for ensuring stable operation in various electronic devices, especially those sensitive to voltage fluctuations.

Applications

  • Microcontroller reset circuits
  • Power supply monitoring in portable devices
  • Backup power switching circuits
  • Voltage monitoring in industrial control systems
  • Overvoltage and undervoltage protection

Features

  • Detection voltage: 3.3V (typical)
  • Low current consumption: 0.8 μA (typical)
  • Built-in hysteresis: 50 mV (typical)
  • Operating voltage range: 1.6V to 5.5V
  • Output type: N-channel open-drain
  • Package: SOT-25
  • RoHS Compliant

Benefits

  • Ensures reliable system startup and prevents malfunctions by providing a reset signal during undervoltage conditions.
  • Extends battery life in portable devices due to its extremely low current consumption.
  • Simplifies circuit design with minimal external components needed.
  • Offers stable and accurate voltage detection across a wide temperature range.
  • Facilitates easy integration into a variety of applications due to its small size and convenient package.

Additional Details

The S-81233SG-QFT1G features an open-drain output, providing flexibility in circuit design by allowing the use of an external pull-up resistor to match the voltage level of the connected microcontroller or other digital circuits. The hysteresis prevents oscillations near the detection threshold, ensuring a clean and stable reset signal. The SOT-25 package is ideal for space-constrained applications. Always consult the official datasheet for the most up-to-date specifications and application notes.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Panjit
Lowest to $6.9300
Sharp Microelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3860
AMCC
Lowest to $3.2617
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess