EN
  • EN
  • DE

LTM4655EY#PBF

Part No LTM4655EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description EN55022B CMPLINT 40V DUAL 4A SNG / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 26.5V -0.5 ~ -26.5V 4A, 4A 3.1V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 40V
Voltage - Output 1 0.5 ~ 26.5V
Voltage - Output 2 -0.5 ~ -26.5V
Current - Output (Max) 4A, 4A
Power (Watts) 212 W
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.21" H (16.0mm x 16.0mm x 5.2mm)
Supplier Device Package 144-BGA (16x16)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4655EY#PBF,505-LTM4655EY#PBF
Standard Package 90
Win Source Part Number 1335199-LTM4655EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4655EY#PBF CAD Model

Description

Product Overview: LTM4655EY#PBF

The LTM4655EY#PBF is a high-performance, µModule (micromodule) regulator from Analog Devices Inc., designed to cater to a wide range of power supply requirements for modern electronics. This compact, encapsulated module integrates a dual 25A or single 50A step-down DC/DC regulator solution that simplifies the design process for engineers by reducing the number of external components required.

Key Features

  • High Efficiency: The device is engineered to deliver high efficiency, which translates to reduced power loss and improved thermal performance, making it ideal for space-constrained applications.
  • Versatility: It can operate over a wide input voltage range from 4.5V to 15V, which makes it suitable for a variety of industrial, telecommunications, and computing power systems.
  • Output Voltage Range: The LTM4655EY#PBF offers an adjustable output voltage range from 0.6V to 1.8V, providing flexibility for different voltage requirements.
  • Integrated Components: The module includes switching controllers, power FETs, inductors and support components, all encapsulated within the package.
  • Thermal Management: With an over-molded design, the product ensures effective heat dissipation and reliable operation under varying load conditions.

Applications

The LTM4655EY#PBF is designed to meet the needs of a broad spectrum of applications, including:

  • Datacom and Telecom Systems
  • Enterprise Servers and Storage Systems
  • Industrial Equipment
  • Medical Equipment
  • Networking Equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTM4655EY#PBF is no exception. This product is built to meet the stringent requirements of the industry, ensuring long-term performance and stability.

Product Summary

The LTM4655EY#PBF from Analog Devices Inc. represents a blend of modern power management technology and convenience. Its compact size, combined with its robust feature set, makes it an excellent choice for designers looking to streamline their power supply designs while maintaining high performance and reliability.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.5293 $59.5293
3+ $48.8446 $146.5338
4+ $47.3182 $189.2728
5+ $45.7918 $228.9590
6+ $44.2654 $265.5924
8+ $39.6862 $317.4896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess