EN
  • EN
  • DE

LTM4630IY-1A

Part No LTM4630IY-1A
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-1.8V 0.6-1.8V / Non-Isolated PoL Module DC DC Converter 2 Output 0.6 ~ 1.8V 0.6 ~ 1.8V 18A, 18A 4.5V - 15V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Manufacturer Analog Devices Inc.
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 15V
Voltage - Output 1 0.6 ~ 1.8V
Voltage - Output 2 0.6 ~ 1.8V
Current - Output (Max) 18A, 18A
Applications ITE (Commercial)
Features OCP, OTP, OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-BBGA Module
Size / Dimension 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4630
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM4630IY-1A
Standard Package 90
Win Source Part Number 1335234-LTM4630IY-1A
Ultra Librarian 3D Model Ultra Librarian LTM4630IY-1A CAD Model

Description

Introducing the LTM4630IY-1A from Analog Devices Inc.

The LTM4630IY-1A is a high-performance, dual 18A or single 36A step-down μModule (micro-module) DC/DC regulator from Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced power solution integrates top-notch power management capabilities into a compact, encapsulated package, designed to meet the rigorous demands of space-constrained and thermally challenged applications.

Key Features:

  • Dual 18A or Single 36A Output: The LTM4630IY-1A can deliver dual 18A outputs or can be configured to provide a single 36A output, offering flexibility for different power requirements.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 15V, it is versatile for various systems and can step down to a range of output voltages from 0.6V to 1.8V, which is particularly suitable for low voltage power supplies.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and excellent thermal performance, making it an ideal choice for high-density circuit boards.
  • Precision Tracking and Regulation: The LTM4630IY-1A is equipped with precision tracking and regulation features, ensuring stable and reliable power delivery to sensitive components.
  • Robust Thermal Design: The product comes in a rugged, thermally enhanced package that provides efficient heat dissipation and reliable operation even in harsh environments.

Applications:

The LTM4630IY-1A is particularly well-suited for applications in the telecommunications, data processing, storage, industrial, and medical equipment sectors. Its compact size and robust design make it an excellent choice for powering FPGAs, ASICs, microprocessors, and other high-density integrated circuits that require precise voltage regulation and high current capabilities.

About Analog Devices Inc.:

Analog Devices Inc. (ADI) is a global leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits that help solve the toughest engineering challenges. The LTM4630IY-1A is a testament to ADI's commitment to providing innovative solutions that combine design simplicity with technical excellence, empowering engineers to create superior electronic products.

For detailed specifications, application notes, and evaluation boards for the LTM4630IY-1A, please visit the official Analog Devices Inc. website or contact your local sales representative.

You May Also Be Interested in

Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7160 $90.7160
2+ $74.4340 $148.8680
3+ $72.1078 $216.3234
4+ $69.7816 $279.1264
5+ $67.4555 $337.2775
6+ $60.4781 $362.8686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess