EN
  • EN
  • DE

LTM2892HY-S#PBF

Part No LTM2892HY-S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 3500VRMS 6CH SPI 24BGA / SPI Digital Isolator 3500Vrms 6 Channel 4MHz, 8MHz 50kV/µs CMTI 24-BBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Manufacturer Analog Devices Inc.
Packaging Tray
Technology Magnetic Coupling
Type SPI
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 3/3
Channel Type Unidirectional
Voltage - Isolation 3500Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 4MHz, 8MHz
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 3ns, 3ns
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 24-BBGA
Supplier Device Package 24-BGA (9x6.25)
Base Product Number LTM2892
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTM2892HY-S#PBF
Standard Package 260
Win Source Part Number 1335173-LTM2892HY-S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2892HY-S#PBF CAD Model

Description

Introducing the LTM2892HY-S#PBF by Analog Devices Inc.

The LTM2892HY-S#PBF is a high-performance isolated μModule transceiver from Analog Devices Inc., designed to enhance the integrity and safety of data communication in harsh electrical environments. This innovative product offers an integrated solution for applications that require robust isolation between the data transceiver and the physical layer, ensuring both signal integrity and protection against common environmental challenges.

Key Features:

  • Galvanic Isolation: The LTM2892HY-S#PBF provides up to 2500VRMS of galvanic isolation, which is essential for breaking ground loops and allowing for large common mode voltage variations. This isolation ensures reliable operation in electrically noisy environments or where large ground potential differences are present.
  • Integrated Power: It features an integrated, isolated DC/DC converter, which simplifies the power supply design by providing isolated power for the transceiver and the external circuits connected to the isolated side of the device.
  • High-Speed Performance: This transceiver supports high-speed data communication with robust performance, making it suitable for demanding applications that require fast data transfer rates without compromising signal integrity.
  • Temperature Range: The device operates over a wide temperature range, making it ideal for industrial applications that may experience extreme temperature variations.
  • Compact Footprint: Housed in a compact surface-mount package, the LTM2892HY-S#PBF is designed to save space on the PCB, which is critical in size-constrained applications.

Applications:

The LTM2892HY-S#PBF is a versatile component that can be used in a variety of applications, including:

  • Industrial Data Acquisition Systems
  • Test and Measurement Equipment
  • Medical Equipment
  • Electric Vehicles
  • High Voltage Power Supplies

With its robust design and integrated features, the LTM2892HY-S#PBF from Analog Devices Inc. is a reliable choice for engineers looking to enhance the safety and performance of their data communication systems. Its ability to operate reliably in harsh conditions makes it a go-to component for applications where data integrity and isolation are paramount.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess