EN
  • EN
  • DE
  • IT

LTC7801EFE#PBF

Part No LTC7801EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR SYNC BUCK 24TSSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4V ~ 140V
Frequency - Switching 50kHz ~ 900kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-TSSOP
Base Product Number LTC7801
Standard Package 62
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1336703-LTC7801EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7801EFE#PBF CAD Model

Description

Analog Devices Inc. LTC7801EFE#PBF High Performance Step-Down Switching Regulator Controller

The LTC7801EFE#PBF is a high performance, synchronous step-down switching regulator controller from Analog Devices Inc., designed to accommodate a wide input voltage range and capable of driving large power external MOSFETs. This robust controller is ideal for applications requiring efficient power conversion, including telecommunications, industrial systems, and automotive electronics.

The device operates over an input voltage range of 4V to 60V, making it suitable for applications with varying input supplies, including those subject to high levels of transients. With its powerful 1Ω on-chip gate drivers, the LTC7801EFE#PBF can drive high power MOSFETs, ensuring efficient power delivery to the load. The controller utilizes a constant frequency current mode architecture, which provides excellent line and load transient response.

One of the key features of the LTC7801EFE#PBF is its adjustable operating frequency, which can be set from 50kHz to 900kHz with an external resistor or synchronized to an external clock, giving designers the flexibility to optimize the size of the external components and the performance of the power supply. Additionally, the device supports selectable continuous operation or Burst Mode operation, which significantly improves efficiency at light loads.

The LTC7801EFE#PBF integrates a range of protective features to ensure the reliability and safety of the power system. These include overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown. The device is available in a 20-lead thermally enhanced TSSOP package, which provides a compact solution with excellent thermal performance.

Analog Devices Inc. has designed the LTC7801EFE#PBF with an emphasis on performance, flexibility, and reliability, making it a versatile choice for engineers looking to develop advanced power systems. With its comprehensive feature set and robust design, this switching regulator controller is poised to deliver high efficiency and stable power conversion in a variety of demanding applications.

For detailed specifications, application notes, and design resources, designers are encouraged to consult the official datasheets and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Richtek USA Inc.
IC PWM CTRLR WQFN-24
Lowest to $0.7417
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $13.5388
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
PWM DC TO DC CONTROLLER / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess