EN
  • EN
  • DE

LTC6957IDD-2

Part No LTC6957IDD-2
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:2 300MHZ 12DFN / Clock Fanout Buffer (Distribution) IC 1:2 300 MHz 12-WFDFN Exposed Pad
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML, CMOS, LVDS, LVPECL
Output LVDS
Frequency - Max 300 MHz
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LTC6957
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1349359-LTC6957IDD-2
Ultra Librarian 3D Model Ultra Librarian LTC6957IDD-2 CAD Model

Description

Analog Devices Inc. LTC6957IDD-2: Precision Clock Distribution IC

The LTC6957IDD-2 is a high-performance clock distribution integrated circuit designed by Analog Devices Inc., renowned for its precision and reliability in timing applications. This device is part of the LTC6957 series, which is specifically engineered to distribute low jitter clock signals with excellent noise performance, making it an ideal choice for demanding applications such as data communications, test and measurement equipment, and high-speed digital signal processing.

With its dual output channels, the LTC6957IDD-2 provides a flexible solution for systems that require multiple synchronized clock signals. Each output can be configured independently, allowing for versatility in handling various clocking requirements. The outputs are also capable of driving 50 Ω terminated transmission lines, ensuring signal integrity across complex PCB layouts.

The LTC6957IDD-2 operates over a wide frequency range, supporting clock inputs from DC up to 840 MHz. This broad range makes it suitable for a variety of clock sources, including crystal oscillators, voltage-controlled oscillators, and phase-locked loop (PLL) synthesized clocks. The device also features low additive phase noise, contributing to the overall system performance by maintaining the purity of the clock signal.

Key specifications of the LTC6957IDD-2 include its additive phase noise of -149dBc/Hz at 100kHz offset and its fast rise and fall times, which are typically 350ps. The IC also offers a high level of integration, with an on-chip termination and biasing network that simplifies design and reduces external component count.

For ease of use, the LTC6957IDD-2 is housed in a compact 12-lead plastic DFN package with a 4mm x 3mm footprint, making it suitable for space-constrained applications. Additionally, it operates over a temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions.

Overall, the LTC6957IDD-2 from Analog Devices Inc. is a versatile and high-quality clock distribution solution that delivers precise timing with low jitter, making it a top choice for engineers seeking to optimize their system's performance.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 160MHZ 8SOIC
Lowest to $1.0692
Texas Instruments
IC CLK BUFFER 1:2 2.9GHZ 8SOIC
Lowest to $2.1585
ON Semiconductor
5.0 V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 1.5GHZ 8TSSOP
Lowest to $1.6817
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 140MHZ 8TSSOP
Lowest to $2.7858
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 27MHZ 8SOIC
Lowest to $6.6978
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 200MHZ 8SOIC
Lowest to $3.5472
IDT, Integrated Device Technology Inc
3.3V CMOS 1-TO-10 CLOCK DRIVER
Need more? Email Us
IDT, Integrated Device Technology Inc
Lowest to $2.6900
Texas Instruments
IC CLK BUFFER 1:2 3.8GHZ 8SOIC
Lowest to $4.6841

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4777 $58.9554
4+ $27.6120 $110.4480
6+ $26.6792 $160.0752
9+ $24.8135 $223.3215
11+ $23.8806 $262.6866
14+ $22.9478 $321.2692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,911 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess