EN
  • EN
  • DE

LTC6952IUKG#TRPBF

Part No LTC6952IUKG#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTI 52QFN / Clock Generator, Fanout Buffer (Distribution) IC 4.5GHz 1 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Clock Generators, PLLs, Frequency Synthesizers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Clock Generator, Fanout Buffer (Distribution)
PLL Yes
Input Differential
Output CML
Number of Circuits 1
Frequency - Max 4.5GHz
Divider/Multiplier Yes/No
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LTC6952
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1319930-LTC6952IUKG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6952IUKG#TRPBF CAD Model

Description

Product Overview: LTC6952IUKG#TRPBF

The LTC6952IUKG#TRPBF is a high-performance, low jitter, fully integrated phase-locked loop (PLL) with multiple outputs from Analog Devices Inc. Designed for applications requiring precise frequency generation and timing, this device is ideal for synchronization and clocking solutions in telecommunications, data communications, and test and measurement systems.

Key Features

  • Wide Frequency Range: The device supports a broad frequency range, making it versatile for various applications.
  • Low Phase Noise: High spectral purity with low phase noise enhances system performance, especially in sensitive communication systems.
  • Multiple Outputs: Features multiple outputs that can be configured independently, providing flexibility for different clocking requirements.
  • Integrated VCO: Includes an integrated voltage-controlled oscillator (VCO) that simplifies design and reduces external component count.
  • Programmable: Offers programmable phase, frequency, and output amplitude, allowing customization to specific application needs.
  • Temperature Range: Operates across an industrial temperature range, ensuring reliability in various environments.
  • Power Supply: Compatible with a single power supply, streamlining power management within a system.

Applications

  • Data Communications
  • Telecommunications
  • Test and Measurement Equipment
  • Wireless Infrastructure
  • High-Speed Data Acquisition Systems

Quality and Reliability

The LTC6952IUKG#TRPBF is built to meet the stringent requirements of high-performance systems. Analog Devices Inc. ensures that this product undergoes rigorous testing and quality control measures, providing designers with a reliable and robust clocking solution.

Product Packaging

This product is available in a compact QFN package and is designated with the part number LTC6952IUKG#TRPBF. The package is designed for efficient heat dissipation and minimal footprint on the PCB, making it suitable for space-constrained applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 1:12 3.3V 48-LQFP
Lowest to $21.8969
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK SLICER ZD BUFFER 28SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Clock Generator 0.001MHz to 8MHz-IN 120MHz-OUT 16-Pin SOIC N Tube / IC PLL BUILDING BLOCK 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $212.0896 $212.0896
2+ $190.1493 $380.2986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess