EN
  • EN
  • DE

LTC6417IUDC#TRPBF

Part No LTC6417IUDC#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC BUFFER 1 CIRCUIT 20QFN / Buffer Amplifier 1 Circuit Differential 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Buffer
Number of Circuits 1
Output Type Differential
Slew Rate 10000V/µs
-3db Bandwidth 1.6 GHz
Current - Input Bias 2 µA
Voltage - Input Offset 100 µV
Current - Supply 123mA
Voltage - Supply Span (Min) 4.75 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC6417
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 2,500
Win Source Part Number 1319647-LTC6417IUDC#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6417IUDC#TRPBF CAD Model

Description

Analog Devices Inc. LTC6417IUDC#TRPBF High-Speed Differential Amplifier

The LTC6417IUDC#TRPBF is a high-speed, low-distortion, differential amplifier designed by Analog Devices Inc. to cater to the demanding requirements of modern communication systems, data acquisition units, and test equipment. This robust and versatile amplifier is capable of driving high-performance analog-to-digital converters (ADCs) with excellent linearity, making it a prime choice for applications that require precise signal amplification with minimal distortion.

With a wide bandwidth of 10GHz and an impressive slew rate, the LTC6417IUDC#TRPBF ensures that signals are amplified rapidly and accurately, preserving the integrity of the original signal. The device is optimized for high linearity with an OIP3 (Output Third-Order Intercept Point) of 46dBm, which is critical for maintaining signal clarity in complex systems with multiple signal paths.

One of the key features of this differential amplifier is its fixed gain of 16dB, which provides a consistent amplification factor across the entire operating range. This fixed gain simplifies the design process, as engineers do not need to incorporate additional gain-setting components into their circuitry. Additionally, the LTC6417IUDC#TRPBF boasts a low noise figure, which is essential for maintaining a high signal-to-noise ratio (SNR) in sensitive applications.

The LTC6417IUDC#TRPBF is designed to operate over a wide supply voltage range of 3.1V to 3.5V, making it compatible with a variety of power systems. Its power consumption is also optimized, which is beneficial for battery-powered or energy-conscious designs.

For ease of integration into various systems, the LTC6417IUDC#TRPBF is available in a compact QFN (quad-flat no-leads) package. The device also features an extended industrial temperature range, ensuring reliable performance even in harsh environmental conditions. This makes it suitable for deployment in a wide range of industrial and commercial applications.

Whether you're designing a high-speed communication link, an advanced radar system, or a precision measurement device, the LTC6417IUDC#TRPBF from Analog Devices Inc. offers the performance and reliability needed to achieve outstanding results.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess