EN
  • EN
  • DE

LTC6268IS8-10#TRPBF

Part No LTC6268IS8-10#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1500V/µs
Gain Bandwidth Product 4 GHz
Current - Input Bias 0.003 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC6268
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1339028-LTC6268IS8-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6268IS8-10#TRPBF CAD Model

Description

Introducing the LTC6268IS8-10#TRPBF from Analog Devices Inc.

The LTC6268IS8-10#TRPBF is a state-of-the-art, ultra-low bias current FET input operational amplifier (op-amp) designed for precision, high-speed applications. Manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology, this op-amp is an exemplary solution for photodiode amplification, sensitive transimpedance configurations, and high-impedance sensor interfaces.

Key Features:

  • Ultra-Low Input Bias Current: With a typical input bias current of 3fA, this op-amp is ideal for applications where minimal current disturbance is crucial.
  • High-Speed Performance: The LTC6268IS8-10#TRPBF boasts a gain bandwidth product of 500MHz, ensuring high-speed signal processing with minimal distortion.
  • Wide Supply Voltage Range: It operates effectively with a supply voltage ranging from 3.1V to 5.25V, offering flexibility in various circuit designs.
  • Low Input Capacitance: The device features a low input capacitance of 0.45pF, which is beneficial for high-frequency applications and reduces the effects of unwanted capacitive coupling.
  • Robust Packaging: Housed in an 8-lead SOIC package, the LTC6268IS8-10#TRPBF is designed to withstand harsh environments and is suitable for industrial-grade applications.

Applications:

The LTC6268IS8-10#TRPBF is versatile and can be used in a variety of applications, including:

  • High Precision Photodiode Amplifiers
  • Transimpedance Amplifiers (TIA)
  • Medical Instrumentation
  • Test Equipment
  • A/D Converter Drivers
  • Impedance Spectroscopy

Quality and Reliability:

Analog Devices Inc. ensures that each LTC6268IS8-10#TRPBF op-amp meets the highest quality standards. The device is thoroughly tested and screened for performance across a wide range of temperatures, ensuring reliable operation in diverse environmental conditions. With its high precision and robustness, the LTC6268IS8-10#TRPBF is a perfect choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess