EN
  • EN
  • DE

LTC6268HS8-10#PBF

Part No LTC6268HS8-10#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 1500V/µs
Gain Bandwidth Product 4 GHz
Current - Input Bias 0.003 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Current - Output / Channel 90 mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC6268
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -2735-LTC6268HS8-10#PBF,505-LTC6268HS8-10#PBF,LTC6268HS8-10#PBF-ND
Standard Package 100
Win Source Part Number 1319376-LTC6268HS8-10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6268HS8-10#PBF CAD Model

Description

Product Overview: LTC6268HS8-10#PBF

The LTC6268HS8-10#PBF is a high-speed, ultra-low bias current FET input operational amplifier from Analog Devices Inc. This state-of-the-art component is designed to cater to fast and precision applications that require a combination of low input bias current and high impedance. It is an ideal choice for photodiode amplifier circuits, transimpedance amplifiers, and high-impedance buffering due to its exceptional characteristics.

Key Features

  • Ultra-Low Input Bias Current: The LTC6268HS8-10#PBF boasts an ultra-low input bias current of 3fA typical at 25°C, making it a perfect fit for applications that demand minimal input current disturbance.
  • High-Speed Performance: With a gain bandwidth product of 500MHz and a slew rate of 650V/µs, this op-amp is capable of handling high-speed signals with ease, providing accurate and quick response times.
  • Wide Dynamic Range: The device operates with a supply voltage range of 3.1V to 5.25V, allowing for flexible design options and compatibility with various power supplies.
  • Low Capacitance: The FET inputs feature low input capacitance, which is essential for maintaining signal integrity in high-frequency or fast-slew-rate applications.
  • Stability: It is designed to be stable with capacitive loads as high as 10pF, ensuring reliable performance in a variety of circuit configurations.

Applications

  • Photodiode Amplifiers
  • High Impedance Sensors
  • Fast Transimpedance Amplifiers
  • Medical Imaging Systems
  • A/D Converter Drivers

The LTC6268HS8-10#PBF comes in an 8-lead narrow SOIC package, which is suitable for compact designs where space is at a premium. Its robust design also ensures that the device can operate reliably over the industrial temperature range of -40°C to 85°C. With its impressive specifications, the LTC6268HS8-10#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their high-precision electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2093 $51.6279
8+ $14.1205 $112.9640
11+ $13.6792 $150.4712
16+ $13.2379 $211.8064
20+ $12.7967 $255.9340
27+ $11.4729 $309.7683
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,611 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess