EN
  • EN
  • DE

LTC4444HMS8E#PBF

Part No LTC4444HMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8MSOP / Half-Bridge Gate Driver IC Non-Inverting 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 7.2V ~ 13.5V
Logic Voltage - VIL, VIH 1.85V, 3.25V
Current - Peak Output (Source, Sink) 2.5A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 114 V
Rise / Fall Time (Typ) 8ns, 5ns
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC4444
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4444HMS8E#PBF
Standard Package 50
Win Source Part Number 1317812-LTC4444HMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4444HMS8E#PBF CAD Model

Description

Analog Devices Inc. LTC4444HMS8E#PBF High-Speed Synchronous N-Channel MOSFET Driver

The LTC4444HMS8E#PBF from Analog Devices Inc. is a high-performance, high-speed synchronous N-channel MOSFET driver designed to complement power management in a wide array of applications. Engineered to drive both the high-side and low-side N-channel MOSFETs in a synchronous rectifier, this driver is capable of operating at frequencies up to 1MHz, making it an ideal choice for high-frequency power conversion systems.

This MOSFET driver is housed in an MSOP-8 package, providing a compact footprint for space-constrained applications. It features a powerful 1.2A sink and 2.4A source output, ensuring rapid charging and discharging of gate capacitances for quick response times and improved efficiency in switching applications.

With its wide input supply range of 4V to 13.5V, the LTC4444HMS8E#PBF can accommodate various supply voltages, making it versatile for different system designs. The driver also includes adaptive shoot-through protection to prevent cross-conduction and ensure reliable operation during high-speed switching.

The LTC4444HMS8E#PBF incorporates an undervoltage lockout (UVLO) feature for both the high-side and low-side gate drivers, ensuring that the MOSFET remains off when the supply voltage is insufficient. This protective feature enhances system safety and longevity by preventing the MOSFETs from operating in sub-optimal conditions.

Moreover, the driver offers a powerful combination of features such as a strong gate drive with low impedance, fast propagation delays, and minimal pulse-width distortion, which are essential for synchronous rectification in modern power circuits. These characteristics make it an excellent choice for high-efficiency power supplies, DC/DC converters, and other power conversion applications requiring precise control over switching elements.

In summary, the LTC4444HMS8E#PBF MOSFET driver by Analog Devices Inc. delivers high-speed, efficient, and reliable performance for advanced power management solutions. Its robust design and comprehensive feature set ensure that it meets the rigorous demands of a wide range of industrial, automotive, and communication applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 8DFN / Half-Bridge Gate Driver IC Non-Inverting 8-DFN (2x3)
Lowest to $7.0317
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8236 $54.1180
12+ $8.8810 $106.5720
18+ $8.6034 $154.8612
25+ $8.3259 $208.1475
32+ $8.0484 $257.5488
42+ $7.2158 $303.0636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess