EN
  • EN
  • DE

LTC4440IS6#TRMPBF

Part No LTC4440IS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HIGH-SIDE SOT23-6 / High-Side Gate Driver IC Non-Inverting TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Driven Configuration High-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel MOSFET
Voltage - Supply 8V ~ 15V
Logic Voltage - VIL, VIH 1.3V, 1.6V
Current - Peak Output (Source, Sink) 2.4A, 2.4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 80 V
Rise / Fall Time (Typ) 10ns, 7ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC4440
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC4440IS6#TRMPBFDKR,505-LTC4440IS6#TRMPBFCT,LTC4440IS6#TRMPBFTR-ND,LTC4440IS6#TRMPBFDKR-ND,LTC4440IS6#TRMPBFCT-ND,LTC4440IS6#TRMPBFCT,-2735-LTC4440IS6#TRMPBFCT,LTC4440IS6#TRMPBFTR,LTC4440IS6#TRMPBFDKR,505-LTC4440IS6#TRMPBFTR,505-LTC4440IS6#TRMPBFDKR
Standard Package 500
Win Source Part Number 1323557-LTC4440IS6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4440IS6#TRMPBF CAD Model

Description

Product Overview: LTC4440IS6#TRMPBF

The LTC4440IS6#TRMPBF is a high voltage, high-speed synchronous N-channel MOSFET gate driver designed by Analog Devices Inc. This robust component is engineered to interface between low voltage control circuitry and high voltage power MOSFETs, making it an essential part of power management solutions in a wide array of applications.

Key Features

  • High Voltage Capability: The LTC4440 can handle up to 80V, providing a versatile solution for high voltage applications.
  • Powerful Driving Capability: With powerful 1.2A peak output drive, this gate driver ensures efficient switching of connected MOSFETs.
  • Synchronous Operation: Its ability to drive both the top and bottom N-channel MOSFETs in a synchronous rectifier allows for improved efficiency in power conversion.
  • Fast Switching Performance: The device features fast rise and fall times of 13ns and 10ns respectively, enabling high-speed operation.
  • Adaptive Shoot-Through Protection: Integrated shoot-through protection prevents both the high-side and low-side MOSFETs from conducting simultaneously.
  • Wide Input Supply Range: It operates with an input supply range from 4V to 15V, accommodating various control logic levels.
  • Robustness: The LTC4440IS6#TRMPBF is designed with an extended industrial temperature range from -40°C to 125°C, ensuring reliable performance under harsh conditions.
  • Compact Package: Housed in a small SOT-23 package, it is suitable for space-constrained applications.

Applications

The LTC4440IS6#TRMPBF is ideal for a variety of high voltage applications including but not limited to:

  • DC/DC converters
  • Telecommunications
  • Datacom infrastructure
  • Automotive power systems
  • High density power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC4440IS6#TRMPBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of the most demanding applications. With its advanced features and robust design, the LTC4440IS6#TRMPBF is a prime choice for engineers looking to enhance the efficiency and longevity of their high voltage power systems.

You May Also Be Interested in

Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.3098
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,234 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess