EN
  • EN
  • DE

LTC4380IMS-3#TRPBF

Part No LTC4380IMS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC LOW CUR SURGE STOPPER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Voltage - Clamping Vcc + 13.5V
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Surface Mount
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Voltage - Working 4 ~ 72V
Base Product Number LTC4380
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1320384-LTC4380IMS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4380IMS-3#TRPBF CAD Model

Description

Product Overview

The LTC4380IMS-3#TRPBF is a cutting-edge surge stopper integrated circuit designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component offers reliable protection for sensitive electronic systems against high voltage surges and overcurrent conditions, ensuring the safety and longevity of the devices it is integrated into.

Key Features

  • Surge Protection: The LTC4380IMS-3#TRPBF is engineered to safeguard electronics from transient voltage spikes and surges, providing a secure operating environment for the most delicate components.
  • Low Quiescent Current: With its low quiescent current draw, this IC is an ideal choice for battery-powered and energy-efficient applications, minimizing power consumption when in operation.
  • Wide Operating Voltage Range: The device can handle a broad range of input voltages, making it versatile for various applications across different voltage requirements.
  • Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, allowing for customized protection based on specific circuit needs.
  • Overcurrent Protection: The LTC4380IMS-3#TRPBF includes features to protect against overcurrent events, including inrush current limiting and foldback current limiting to prevent damage to the power source and downstream components.
  • Compact Package: This IC comes in a compact MSOP-10 package, which is suitable for space-constrained applications while still providing robust protection.

Applications

The LTC4380IMS-3#TRPBF is highly versatile and can be used in a wide array of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Avionics and marine electronics
  • Telecommunications equipment
  • Portable and handheld devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC4380IMS-3#TRPBF is no exception. It is designed to meet the stringent standards required in professional and industrial environments, ensuring reliable performance even under challenging conditions. The device is also RoHS compliant, aligning with environmental regulations and standards for electronic components.

Ordering Information

The LTC4380IMS-3#TRPBF is available in tape and reel packaging, making it suitable for high-volume production environments. The '#TRPBF' suffix indicates the product is provided in lead-free finish, which is essential for compliance with certain regulations and preferences for lead-free electronics.

For those looking to integrate robust surge and overcurrent protection into their designs, the LTC4380IMS-3#TRPBF from Analog Devices Inc. offers a compelling solution with its combination of performance, versatility, and reliability.

You May Also Be Interested in

Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Bourns Inc.
CIRCUIT PROT 100MA 500VIMP TBU
Lowest to $1.2553
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.4996
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess