EN
  • EN
  • DE

LTC4359HDCB#TRMPBF

Part No LTC4359HDCB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR N+1 6DFN / OR Controller N+1 ORing Controller N-Channel N:1 6-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - OR Controllers, Ideal Diodes
Mfr Analog Devices Inc.
Package Tape & Reel
Type N+1 ORing Controller
FET Type N-Channel
Internal Switch(s) No
Delay Time - ON 200 µs
Delay Time - OFF 300 ns
Current - Output (Max) 220µA
Current - Supply 150 µA
Voltage - Supply 4V ~ 80V
Applications Automotive, Redundant Power Supplies, Telecom Infrastructure
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x3)
Base Product Number LTC4359
Other Names LTC4359HDCB#TRMPBFTR,LTC4359HDCB#TRMPBFDKR,LTC4359HDCB#TRMPBFCT,505-LTC4359HDCB#TRMPBFTR,-2735-LTC4359HDCB#TRMPBFTR,LTC4359HDCB#TRMPBFTR,-2735-LTC4359HDCB#TRMPBFCT,-2735-LTC4359HDCB#TRMPBFDKR,505-LTC4359HDCB#TRMPBFDKR,LTC4359HDCB#TRMPBFDKR,505-LTC4359HDCB#TRMPBFCT,LTC4359HDCB#TRMPBF,LTC4359HDCB#TRMPBFCT
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253302-LTC4359HDCB#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC4359HDCB#TRMPBF CAD Model

Description

Analog Devices Inc. LTC4359HDCB#TRMPBF Overview

The LTC4359HDCB#TRMPBF is a high-performance, long-lasting ideal diode controller from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is designed to replace power Schottky diodes with a MOSFET, which significantly reduces power dissipation and improves system efficiency, especially in applications where low voltage drop is critical.

Key Features

  • Low Loss Replacement for Schottky Diodes: The LTC4359 allows for the use of a MOSFET, providing a low forward voltage drop that minimizes power loss and heat generation.
  • Wide Operating Voltage Range: It supports a broad range of input voltages from 9V to 80V, catering to a wide array of applications from industrial to automotive.
  • Reverse Input Protection to -40V: This device ensures protection against reverse inputs, safeguarding your system from potential damage due to incorrect power connections.
  • Smooth Switchover: The LTC4359 features a seamless transition between sources without oscillation, providing a reliable and stable power supply.
  • Adjustable Turn-On Voltage: Users have the flexibility to set the turn-on voltage according to their specific application requirements.
  • No Reverse DC Current: The device prevents reverse DC current, protecting downstream components from potential harm.
  • Charge Pump for N-Channel MOSFET: The integrated charge pump ensures that an N-channel MOSFET operates as an ideal diode with minimal on-resistance.
  • Status Flag Output: The LTC4359 provides a status flag output that can be used for system monitoring and diagnostics.

Applications

The LTC4359HDCB#TRMPBF is suitable for a variety of applications that require efficient power management, including:

  • Automotive Power Systems
  • Redundant Power Supplies
  • High Current Diode Applications
  • ORing Power Sources
  • Industrial Power Management

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC4359HDCB#TRMPBF is no exception. It is available in a compact 6-lead DFN package and is rated for operation over the -40°C to 125°C temperature range, ensuring performance in harsh environments. This product comes in tape and reel packaging, making it suitable for automated manufacturing processes.

The LTC4359HDCB#TRMPBF represents a state-of-the-art solution for power system designers looking to enhance efficiency and reliability in their applications.

You May Also Be Interested in

Analog Devices Inc.
IC OR CTRLR SRC SELECT 10MSOP
Lowest to $8.7314
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 12MSOP
Need more? Email Us
Analog Devices Inc.
IDEAL DIODE CNTR W/ REVERSE IN P
Lowest to $24.3750
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $8.1493
Analog Devices Inc.
IC SOURCE SELECTOR SWITCH 12MSOP
Need more? Email Us
Analog Devices Inc.
L LOSS PWRPATH CNTR IN SOT
Lowest to $10.6999
Texas Instruments
LM74930QRGERQ1
Lowest to $14.6617
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $17.1913
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP / OR Controller N+1 ORing Controller N-Channel N:1 8-MSOP
Lowest to $5.8089

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5264 $55.2640
23+ $4.5345 $104.2935
35+ $4.3928 $153.7480
48+ $4.2511 $204.0528
61+ $4.1094 $250.6734
82+ $3.6843 $302.1126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess