EN
  • EN
  • DE

LTC4284HUHG#PBF

Part No LTC4284HUHG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR TELECOM 44QFN / Hot Swap Controller, Monitor 1 Channel Telecom 44-QFN (5x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Hot Swap Controllers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 1
Internal Switch(s) No
Applications Telecom
Features I2C, OVP, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault, OVP, UVLO
Voltage - Supply 10.8V ~ 12V
Temperature Range - Operating -40°C ~ 125°C
Current - Supply 2.5 mA
Mounting Surface Mount
Case / Package 44-WFQFN Exposed Pad
Supplier Device Package 44-QFN (5x8)
Base Product Number LTC4284
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 45
Win Source Part Number 1318362-LTC4284HUHG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4284HUHG#PBF CAD Model

Description

Analog Devices Inc. LTC4284HUHG#PBF

The LTC4284HUHG#PBF from Analog Devices Inc. is a sophisticated, high-performance Hot Swap controller integrated circuit (IC) that offers a robust solution for managing power distribution in high-availability systems. Designed to safely control the inrush current when a board is inserted into a live backplane or bus, this product is an essential component for protecting both the load and the power source from the potentially damaging effects of current surges.

Encased in a compact 32-lead QFN package, the LTC4284HUHG#PBF is engineered to function seamlessly in a wide range of applications, including servers, data centers, telecommunications equipment, and industrial systems. Its advanced features are tailored to ensure the reliable operation of critical systems that cannot afford downtime or damage due to electrical mishaps.

Key Features:

  • Advanced Electronic Circuit Breaker: The LTC4284HUHG#PBF includes precise overcurrent and short-circuit protection, which helps to prevent damage to the power source and the load during fault conditions.
  • Adjustable Inrush Current Control: Users have the ability to set the inrush current limit to match specific system requirements, providing a customized power-up sequence for delicate electronics.
  • High Voltage Operation: This device can handle a wide range of operating voltages, making it versatile for various applications that require different power levels.
  • Multi-Function Timer: A programmable timer offers flexibility in controlling the fault response times, ensuring that the system has adequate time to respond to different fault conditions.
  • Power Good Output: The LTC4284HUHG#PBF provides a 'Power Good' signal output to indicate when the supply voltage is within acceptable levels, which is critical for system monitoring and control.
  • Robust Thermal Performance: The QFN package enhances thermal performance, ensuring that the IC operates reliably even under high power or high ambient temperature conditions.

With its combination of precision, reliability, and flexibility, the LTC4284HUHG#PBF stands out as a high-quality power management solution for systems that cannot compromise on performance or uptime. Analog Devices Inc. has leveraged its expertise in power control to create a product that meets the stringent demands of modern electronic systems, ensuring that your equipment remains operational and protected.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Microchip Technology
SINGLE FET CONSTANT POWER LIMIT
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CONTROLLER 6TDFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess