EN
  • EN
  • DE

LTC4098EUDC-1#PBF

Part No LTC4098EUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 20QFN / Battery Multi-Function Controller IC Lithium Ion/Polymer 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Manufacturer Analog Devices Inc.
Packaging Tube
Function Multi-Function Controller
Battery Chemistry Lithium Ion/Polymer
Fault Protection Over Voltage
Interface USB
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC4098
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC4098EUDC-1#PBF-ES,LTC4098EUDC-1#PBF-ES-ND,LTC4098EUDC-1#PBF-ND,-2735-LTC4098EUDC-1#PBF,505-LTC4098EUDC-1#PBF
Standard Package 91
Win Source Part Number 1320236-LTC4098EUDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4098EUDC-1#PBF CAD Model

Description

Analog Devices Inc. LTC4098EUDC-1#PBF Product Overview

The LTC4098EUDC-1#PBF is a high-performance, autonomous power manager, ideal for portable USB-powered devices, produced by Analog Devices Inc. This advanced integrated circuit (IC) is designed to efficiently manage power from various sources such as USB ports, wall adapters, and automotive power ports while charging a single-cell lithium-ion/polymer battery. It also supports an additional feature for a high voltage auxiliary battery input with PowerPath control, making it a versatile solution for complex power management tasks.

Key Features

  • USB Compatibility: The LTC4098EUDC-1#PBF is compliant with USB 2.0 and 3.0 specifications, ensuring seamless operation with a wide range of USB devices and hosts.
  • Instant-On Operation: It provides power to the system instantly from the battery when external power is unavailable, ensuring no interruption in device operation.
  • PowerPath Control: The IC features an advanced PowerPath controller that enables automatic switching between input power sources and battery charging to optimize system performance.
  • Battery Charger: It includes a high-efficiency switch-mode battery charger with programmable charge current up to 1.5A, which can be adjusted based on the power source capabilities.
  • Thermal Regulation: To protect the battery and circuitry, the LTC4098EUDC-1#PBF incorporates thermal regulation, which reduces charge current if the IC temperature rises to an unacceptable level.
  • Overvoltage Protection: The device also features overvoltage protection to safeguard the system against excessive input voltage conditions.

Applications

The LTC4098EUDC-1#PBF is suitable for a variety of applications where efficient power management and battery charging are essential. It is commonly used in:

  • Portable medical devices
  • Handheld instruments
  • Smartphones and tablets
  • Portable media players
  • GPS devices

Product Packaging

The LTC4098EUDC-1#PBF is offered in a compact, 24-pin QFN (4mm x 4mm) package, making it an ideal choice for space-constrained applications. Its small footprint allows for integration into portable devices without significantly impacting the overall size of the product.

With its robust feature set and flexible power management capabilities, the LTC4098EUDC-1#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the power efficiency and battery life of their portable devices.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Need more? Email Us
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess