EN
  • EN
  • DE

LTC3625EDE#TRPBF

Part No LTC3625EDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description IC SUPERCAP CHARGER 1A 12DFN / Supercapacitor Charger PMIC 12-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Analog Devices Inc.
Package Tape & Reel
Applications Supercapacitor Charger
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (4x3)
Base Product Number LTC3625
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340433-LTC3625EDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3625EDE#TRPBF CAD Model

Description

The LTC3625EDE#TRPBF is a high-efficiency, dual supercapacitor charger manufactured by Analog Devices Inc., designed to provide reliable charging for supercapacitors, also known as ultracapacitors or double-layer capacitors. This integrated circuit (IC) is tailored for applications that require backup power, energy harvesting, or momentary power delivery beyond what typical batteries can supply.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 17V, making it versatile for various power sources.
  • Programmable Charge Current: Users can set the charge current from 10mA to 125mA using a single resistor, providing flexibility for different supercapacitor sizes and configurations.
  • Automatic Cell Balancing: The LTC3625EDE#TRPBF includes an automatic cell balancing feature that ensures both cells in a series stack are charged evenly, maximizing performance and lifespan.
  • Low Profile: The device is offered in a 12-lead (4mm x 3mm) DFN package, suitable for compact designs where space is at a premium.
  • Integrated PowerPath Control: The IC allows for seamless transition between charging and delivery of power to the load, ensuring continuous operation of the system.

Applications

This supercapacitor charger is ideal for a wide range of applications, including:

  • Energy Harvesting Systems
  • Backup Power for Memory or Real-Time Clocks (RTCs)
  • Uninterruptible Power Supplies (UPS)
  • Peak Power Load Leveling

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC3625EDE#TRPBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in critical applications.

Ordering Information

The LTC3625EDE#TRPBF is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which is suitable for automated pick-and-place manufacturing processes. For detailed ordering and product information, customers should consult the Analog Devices Inc. datasheet or contact their sales representative.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0294 $56.2058
16+ $6.5883 $105.4128
24+ $6.3824 $153.1776
33+ $6.1765 $203.8245
42+ $5.9706 $250.7652
57+ $5.3530 $305.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess