EN
  • EN
  • DE

LTC2963HUDC-1#PBF

Part No LTC2963HUDC-1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 20QFN / Supervisor Open-Drain or Push-Pull 4 Channel 20-QFN (3x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Analog Devices Inc.
Packaging Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold Adjustable/Selectable
Output Open-Drain or Push-Pull
Reset Active Low
Reset Timeout 160ms Minimum
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (3x4)
Base Product Number LTC2963
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2963HUDC-1#PBF
Standard Package 91
Win Source Part Number 1321943-LTC2963HUDC-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2963HUDC-1#PBF CAD Model

Description

Analog Devices Inc. LTC2963HUDC-1#PBF Product Overview

The LTC2963HUDC-1#PBF is a robust voltage monitor and watchdog timer from Analog Devices Inc., designed to ensure the reliability and stability of electronic systems. This high-accuracy device is a crucial component for applications that require constant monitoring of supply voltages to protect against voltage faults and system failures.

With its wide operating voltage range, the LTC2963HUDC-1#PBF can monitor voltages from 2.5V to 100V directly, making it versatile for various applications, from low-voltage electronics to high-voltage industrial systems. It features selectable under-voltage (UV) and over-voltage (OV) thresholds, which can be programmed via external resistive dividers, allowing for precise control and customization to specific system requirements.

The LTC2963HUDC-1#PBF incorporates an adjustable watchdog timer, providing an additional layer of system protection. If the monitored voltage falls outside the programmed thresholds or if the watchdog timer is not periodically reset by the host system, the device can signal an alert or initiate corrective actions, such as a system reset or shutdown, to prevent damage to the system.

Designed for harsh environments, this voltage monitor includes a temperature range of -40°C to 125°C, ensuring reliable operation under extreme conditions. Its compact 3mm x 3mm QFN package allows for space-saving integration into modern electronic designs.

Key features of the LTC2963HUDC-1#PBF include:

  • Wide Operating Voltage Range: 2.5V to 100V
  • Programmable UV and OV Thresholds
  • Adjustable Watchdog Timer
  • Manual Reset and Power-On Reset
  • Low Quiescent Current
  • Temperature Range: -40°C to 125°C
  • Compact 3mm x 3mm QFN Package

This product is ideal for power supply monitoring in automotive, industrial, telecommunications, and portable system applications. By integrating the LTC2963HUDC-1#PBF into your design, you can ensure that your system operates within safe voltage levels, enhancing the overall reliability and longevity of your electronic products.

For more detailed information, specifications, and application support, please refer to the official Analog Devices Inc. datasheets and product resources.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
IC POWER
Lowest to $0.7015
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4814 $73.4442
6+ $20.0878 $120.5268
9+ $19.4594 $175.1346
13+ $18.8323 $244.8199
16+ $18.2040 $291.2640
22+ $16.3213 $359.0686
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess