EN
  • EN
  • DE

LTC2917HMS-A1#PBF

Part No LTC2917HMS-A1#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 10MSOP / Supervisor Open Drain or Open Collector 1 Channel 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc.
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 1
Voltage - Threshold 27 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 150ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2917
Other Names -2735-LTC2917HMS-A1#PBF
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1251001-LTC2917HMS-A1#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2917HMS-A1#PBF CAD Model

Description

Analog Devices Inc. LTC2917HMS-A1#PBF Precision Hex Supply Monitor

The LTC2917HMS-A1#PBF is a high-performance, precision hex supply monitor designed by Analog Devices Inc., tailored for systems that require multiple voltage monitoring with high accuracy. This advanced component is an essential piece of hardware for ensuring the reliability and stability of complex electronic systems, such as servers, networking equipment, and industrial applications.

Constructed with robustness in mind, the LTC2917HMS-A1#PBF operates over a wide temperature range, making it suitable for challenging environments. The device comes in a compact MSOP-16 package, which is ideal for space-constrained applications. Its precision voltage monitoring capability for six supply voltages makes it a versatile solution for comprehensive system health checks.

Key features of the LTC2917HMS-A1#PBF include:

  • Multiple Voltage Thresholds: The device can monitor up to six supply voltages simultaneously, which is critical for systems that depend on various power rails.
  • Adjustable Reset Timeout: It offers an adjustable reset timeout period, allowing designers to set the optimal delay for their system requirements.
  • High Accuracy: With its precision monitoring capability, the LTC2917HMS-A1#PBF ensures that voltage levels are within tight tolerances, enhancing system reliability.
  • Wide Operating Temperature Range: The monitor is designed to function reliably in a broad temperature range, from -40°C to 125°C, accommodating demanding industrial and automotive applications.
  • Low Power Consumption: It has a low quiescent current, which is beneficial for power-sensitive designs.

The LTC2917HMS-A1#PBF also features a manual reset input, allowing for an external trigger to reset the system, as well as an internal power-on reset generator. With its built-in glitch immunity, the device ensures reliable monitoring even in the presence of transient voltage spikes.

For engineers and system integrators looking for a reliable solution to safeguard their multi-voltage systems, the LTC2917HMS-A1#PBF from Analog Devices Inc. offers a comprehensive set of features designed to monitor critical supply voltages with precision, thereby protecting system integrity and prolonging operational lifespan.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9984 $51.9792
31+ $3.2808 $101.7048
48+ $3.1783 $152.5584
66+ $3.0757 $202.9962
85+ $2.9732 $252.7220
113+ $2.6656 $301.2128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 510 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess