EN
  • EN
  • DE

LTC2879XMS8E#PBF

Part No LTC2879XMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8MSOP / 1/1 Transceiver Half RS422, RS485 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Manufacturer Analog Devices Inc.
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 240 mV
Data Rate 20Mbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -55°C ~ 175°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC2879
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2879XMS8E#PBF
Standard Package 50
Win Source Part Number 1323510-LTC2879XMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2879XMS8E#PBF CAD Model

Description

Product Overview: LTC2879XMS8E#PBF

The LTC2879XMS8E#PBF is a robust, high-speed, half-duplex RS485/RS422 transceiver from Analog Devices Inc., designed to operate in demanding industrial environments. With its extended ESD protection and enhanced features, this transceiver is ideal for applications requiring reliable data communication with minimal error rates, even in the presence of harsh electrical noise and transients.

Key Features

  • Enhanced ESD Protection: The device offers an exceptional ±25kV ESD protection on the transceiver's bus pins, ensuring resilience against electrostatic discharges, which are common in industrial settings.
  • Extended Common-Mode Range: With an impressive common-mode range of ±25V, the LTC2879XMS8E#PBF exceeds the industry standards, allowing for reliable data transmission in environments with large ground potential differences.
  • High Data Rates: Capable of supporting data rates up to 20Mbps, this transceiver is suitable for high-speed communication applications that require fast data transfer.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage that can be caused by excessive heat due to fault conditions.
  • Low Power Operation: The transceiver operates with a low supply current, making it an energy-efficient choice for battery-powered or power-conscious applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, providing additional reliability.
  • Rugged Package: Housed in an MS8E package, the LTC2879XMS8E#PBF is built to withstand the rigors of industrial environments.

Applications

The LTC2879XMS8E#PBF is particularly suited for industrial applications where long cable runs and exposure to high levels of electrical noise are common. This includes factory automation, process control systems, HVAC systems, and networked communication systems. Its robust design also makes it an excellent choice for use in automotive environments, energy management systems, and any other applications that demand high reliability and protection against electrical transients.

Conclusion

With its advanced protection features, high-speed data capabilities, and low-power operation, the LTC2879XMS8E#PBF from Analog Devices Inc. offers a compelling solution for designers looking to enhance the reliability and performance of their RS485/RS422 communication systems. Its rugged design and wide range of features make it a versatile component for a multitude of industrial and commercial applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.5489 $109.5489
2+ $106.0151 $212.0302
3+ $102.4813 $307.4439
4+ $91.8797 $367.5188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess