EN
  • EN
  • DE

LTC2875HS8#TRPBF

Part No LTC2875HS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CANbus 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tape & Reel
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 4Mbps
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2875
Other Names LTC2875HS8#TRPBFDKR,LTC2875HS8#TRPBFTR,LTC2875HS8#TRPBF,LTC2875HS8#TRPBFCT
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261636-LTC2875HS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2875HS8#TRPBF CAD Model

Description

Product Overview: LTC2875HS8#TRPBF from Analog Devices Inc.

The LTC2875HS8#TRPBF is a robust, high-speed transceiver from Analog Devices Inc., designed to facilitate reliable communication in harsh industrial environments. This device is part of the LTC2875 series and provides an interface between a differential CAN (Controller Area Network) protocol controller and the physical two-wire CAN bus. It is specifically tailored for network communication in automotive systems, industrial automation, and control systems where noise immunity and high data integrity are paramount.

Key Features

  • High-Speed CAN Interface: Compatible with the ISO 11898 standard, the LTC2875HS8#TRPBF is capable of data rates up to 1 Mbps, ensuring swift and efficient data transmission.
  • Extended Common Mode Range: With an impressive common mode range of -40V to +40V, this transceiver can withstand significant electrical disturbances that are common in industrial settings.
  • Thermal Protection: The device includes overtemperature protection, which safeguards the transceiver from damage due to excessive heat by shutting down the driver when the die temperature exceeds a preset threshold.
  • High ESD Protection: The LTC2875HS8#TRPBF boasts an Electrostatic Discharge (ESD) protection of ±25kV HBM (Human Body Model) on the transceiver's bus pins, providing resilience against static discharges.
  • Fail-Safe Features: It offers a fail-safe feature that ensures a known safe output state (recessive state) when the inputs are left floating, enhancing the reliability of the communication system.
  • Power Supply Flexibility: The device can operate with a supply voltage range from 3.3V to 5V, accommodating various system design requirements.

Package and Environmental Specifications

The LTC2875HS8#TRPBF is offered in an 8-lead SOIC package, which is not only compact but also provides a sturdy interface for PCB mounting. The device is specified for operation over the industrial temperature range of -40°C to 125°C, ensuring consistent performance in extreme temperature conditions. Furthermore, it is available in tape and reel packaging, denoted by the suffix 'TRPBF,' which facilitates efficient assembly for high-volume production.

With its robust design and comprehensive set of features, the LTC2875HS8#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a reliable CAN interface in their industrial or automotive applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2429 $55.4574
14+ $7.5840 $106.1760
21+ $7.3470 $154.2870
29+ $7.1100 $206.1900
37+ $6.8730 $254.3010
49+ $6.1620 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,820 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess