EN
  • EN
  • DE

LTC2862AHS8-2#PBF

Part No LTC2862AHS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half RS422, RS485 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 250kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC2862
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340359-LTC2862AHS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2862AHS8-2#PBF CAD Model

Description

LTC2862AHS8-2#PBF - Robust RS485/RS422 Transceiver by Analog Devices Inc.

The LTC2862AHS8-2#PBF is a high-performance, robust RS485/RS422 transceiver component designed and manufactured by Analog Devices Inc. This transceiver is engineered to provide reliable data communication in harsh industrial environments, where noise immunity and fault tolerance are critical. The LTC2862AHS8-2#PBF is part of a family of transceivers that offer various data rates, temperature ranges, and package options to suit diverse application needs.

This particular model comes in an 8-lead SOIC package and features a slew rate limited driver that reduces EMI and reflections, enabling error-free data transmission up to 20Mbps. The device operates from a single 3.3V or 5V supply, making it suitable for a wide array of power environments. It has an extended industrial temperature range from -40°C to 125°C, ensuring performance in extreme conditions.

One of the standout features of the LTC2862AHS8-2#PBF is its exceptional fault tolerance. It can withstand direct shorts to power supplies, signal shorts, or open circuits without degrading the device or system performance. Furthermore, it is protected against electrostatic discharge (ESD) up to ±16kV (Human Body Model) on the transceiver's bus pins, providing additional assurance against unexpected electrical spikes.

The device includes a logic supply pin (VL) that sets the switching levels of the digital interface to match the I/O logic levels of the connected microcontroller or digital system, ranging from 1.62V to 5.5V. It also features a receiver fail-safe function that ensures a known output state if the inputs are left open, shorted, or idle.

With its low power shutdown mode, the LTC2862AHS8-2#PBF can enter a state that minimizes power consumption when not in use, making it ideal for power-sensitive applications. The transceiver's integrated thermal shutdown protection also prevents damage from overheating.

Overall, the LTC2862AHS8-2#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and robust RS485/RS422 transceiver that can withstand the rigors of industrial applications while maintaining high data integrity and communication reliability.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess