EN
  • EN
  • DE

LTC2688CUJ-16#PBF

Part No LTC2688CUJ-16#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16 CHANNEL 16-BIT 15V SOFTSPAN D / 16 Bit Digital to Analog Converter 16 40-QFN (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Number of D/A Converters 16
Settling Time 28µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 1.71V ~ 5.5V
INL/DNL (LSB) ±3 (Max), ±1 (Max)
Architecture Multiplying DAC
Temperature Range - Operating 0°C ~ 70°C
Case / Package 40-WFQFN Exposed Pad
Supplier Device Package 40-QFN (6x6)
Mounting Surface Mount
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2688CUJ-16#PBF,-2735-LTC2688CUJ-16#PBF
Standard Package 61
Win Source Part Number 1317880-LTC2688CUJ-16#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2688CUJ-16#PBF CAD Model

Description

Analog Devices Inc. LTC2688CUJ-16#PBF Product Overview

The LTC2688CUJ-16#PBF is a high-performance, 16-channel, 16-bit digital-to-analog converter (DAC) module designed by Analog Devices Inc., renowned for their precision electronic components. This advanced DAC is tailored for sophisticated applications that require precise analog signal generation with low noise and high linearity.

Key Features

  • Resolution: 16-bit resolution provides fine granularity, allowing for detailed and accurate analog output signals.
  • Number of Channels: Features 16 independent DAC channels, making it ideal for complex systems that need multiple analog outputs.
  • Output Range: Offers flexible output ranges, including 0 V to 5 V, 0 V to 10 V, ±5 V, and ±10 V, accommodating a variety of application needs.
  • Integrated Reference: Comes with an integrated precision reference, ensuring stability and reducing the need for external components.
  • Interface: The device supports SPI and MICROWIRE digital interfaces for connectivity, providing easy integration with microcontrollers and digital systems.
  • Package: Encased in a 40-lead plastic QFN package, it is compact and suitable for space-constrained applications.
  • Temperature Range: Operates over an industrial temperature range, making it reliable for use in harsh environments.

Applications

The LTC2688CUJ-16#PBF is versatile and can be employed in a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Process Control and Industrial Automation
  • Telecommunications Equipment
  • Medical Instrumentation

Performance and Quality

Analog Devices Inc. ensures that the LTC2688CUJ-16#PBF DAC delivers exceptional performance with features such as low glitch energy and monotonic output over the entire operating temperature range. The device's high-quality design guarantees precise and stable performance, critical for demanding applications.

Whether you need accurate control for your industrial process or precise signal generation for instrumentation, the LTC2688CUJ-16#PBF from Analog Devices Inc. offers a reliable and efficient solution for your analog output requirements.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess