EN
  • EN
  • DE

LTC2654IUF-L12#PBF

Part No LTC2654IUF-L12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 20QFN / 12 Bit Digital to Analog Converter 4 20-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.1
Temperature Range - Operating -40°C ~ 85°C
Case / Package 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Mounting Surface Mount
Base Product Number LTC2654
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2654IUF-L12#PBF
Standard Package 91
Win Source Part Number 1323116-LTC2654IUF-L12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2654IUF-L12#PBF CAD Model

Description

Analog Devices Inc. LTC2654IUF-L12#PBF Digital-to-Analog Converter

The LTC2654IUF-L12#PBF is a high-performance, 12-bit quad digital-to-analog converter (DAC) from Analog Devices Inc. designed to deliver precision and stability in a compact form factor. This device is part of the LTC2654 series and is tailored for sophisticated applications that require accurate and reliable digital-to-analog conversion.

Key Features

  • Precision: With 12-bit resolution, the LTC2654IUF-L12#PBF ensures fine granularity in the analog output, providing a high degree of control for precision-driven applications.
  • Quad DAC Channels: This device features four independently programmable DAC channels, allowing for multiple output signals from a single chip, which is ideal for multichannel applications.
  • Integrated Reference: It comes with an integrated, high-accuracy reference voltage, reducing the need for external components and simplifying the design process.
  • Flexible Interface: The LTC2654IUF-L12#PBF supports SPI (Serial Peripheral Interface), allowing for easy integration with most microcontrollers and digital systems.
  • Temperature Range: The industrial temperature range of -40°C to +125°C ensures reliable operation under a wide range of environmental conditions.
  • Power Efficiency: The device operates with a low supply voltage and has a power-down feature, making it suitable for power-sensitive applications.
  • Compact Package: Housed in a 20-lead QFN (4mm × 5mm) package, this DAC saves board space and is suitable for space-constrained applications.

Applications

The LTC2654IUF-L12#PBF is versatile and can be used in various applications, such as:

  • Automated Test Equipment (ATE)
  • Industrial Process Control
  • Data Acquisition Systems
  • Medical Equipment
  • Automotive Systems

Why Choose LTC2654IUF-L12#PBF

For engineers and designers looking for a DAC that offers precision, multi-channel functionality, and ease of integration, the LTC2654IUF-L12#PBF from Analog Devices Inc. stands out. Its robust feature set, combined with the reliability and support from a leading semiconductor manufacturer, makes it a compelling choice for demanding applications where performance and compactness are critical.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9884 $79.9884
2+ $77.4890 $154.9780
3+ $74.9895 $224.9685
4+ $72.4901 $289.9604
6+ $64.9907 $389.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess