EN
  • EN
  • DE

LTC2640ACTS8-HZ12#TRMPBF

Part No LTC2640ACTS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.5, ±1 (Max)
Temperature Range - Operating 0°C ~ 70°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 500
Win Source Part Number 1317836-LTC2640ACTS8-HZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2640ACTS8-HZ12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2640ACTS8-HZ12#TRMPBF

The LTC2640ACTS8-HZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component from Analog Devices Inc., a leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular model is a part of the LTC2640 series of DACs, which are known for their low power consumption and compact form factor. The LTC2640ACTS8-HZ12#TRMPBF offers a 12-bit resolution, providing fine-grain control over the analog output.

Encased in a TSOT-23 package, this DAC is designed for space-constrained applications where size and power efficiency are critical. It operates from a 2.7V to 5.5V supply, making it versatile for use in a broad range of systems, from battery-powered devices to industrial control systems. The device includes an integrated, high-accuracy reference, which simplifies the design by reducing the number of external components required.

One of the standout features of the LTC2640ACTS8-HZ12#TRMPBF is its rail-to-rail output, which allows the output to swing from 0V to the supply voltage, maximizing the dynamic range available in the system. This is particularly useful in applications requiring the full range of analog signal generation. Additionally, the DAC offers a SPI interface, enabling easy communication with microcontrollers or digital systems.

The LTC2640ACTS8-HZ12#TRMPBF also boasts excellent temperature stability and low noise performance, ensuring reliable and consistent output under varying conditions. This makes it an ideal choice for precision applications such as medical devices, portable instruments, and automated test equipment.

For designers and engineers looking to integrate the LTC2640ACTS8-HZ12#TRMPBF into their systems, Analog Devices provides comprehensive technical documentation, including datasheets, application notes, and design tools. This support helps to streamline the development process and reduce time-to-market for products incorporating this high-quality DAC.

In summary, the LTC2640ACTS8-HZ12#TRMPBF from Analog Devices Inc. is a compact, high-precision 12-bit DAC that offers excellent performance and ease of use for a wide range of applications where space and power efficiency are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Intersil
Lowest to $7.1344
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0343 $60.5145
35+ $3.3102 $115.8570
55+ $3.2069 $176.3795
75+ $3.1034 $232.7550
97+ $2.9999 $290.9903
129+ $2.6895 $346.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess