EN
  • EN
  • DE

LTC2636IMS-LMX12#PBF

Part No LTC2636IMS-LMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16MSOP / 12 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2636IMS-LMX12#PBF,-2735-LTC2636IMS-LMX12#PBF,LTC2636IMS-LMX12#PBF-ND
Standard Package 37
Win Source Part Number 1322928-LTC2636IMS-LMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636IMS-LMX12#PBF CAD Model

Description

Product Overview: LTC2636IMS-LMX12#PBF

The LTC2636IMS-LMX12#PBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver precision and performance in a compact package. This product is part of the LTC2636 family of octal 12-/10-/8-bit PWM DACs, which are known for their ease of use and integration into a wide range of applications.

Key Features

  • Resolution: The LTC2636IMS-LMX12#PBF offers a 12-bit resolution, providing fine-grained analog output control for applications requiring high precision.
  • Channel Count: As an octal DAC, it features eight individual DAC channels, allowing for multiple outputs that can be controlled independently or in concert.
  • Interface: The device supports a fast and reliable SPI interface, facilitating easy communication with microcontrollers or digital systems.
  • Power Efficiency: Designed for low power consumption, it operates from a single 2.7V to 5.5V supply, making it suitable for battery-powered or energy-sensitive applications.
  • Integrated Reference: An internal reference with an external pin provides stability and reduces the need for additional components.
  • Packaging: The LTC2636IMS-LMX12#PBF comes in a compact 16-lead MSOP package, which is ideal for space-constrained applications.

Applications

This versatile DAC is well-suited for a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Automotive Systems
  • Portable Instrumentation

Performance and Quality

Analog Devices Inc. is renowned for its commitment to high-quality components, and the LTC2636IMS-LMX12#PBF is no exception. It offers excellent DAC-to-DAC matching and low crosstalk between channels, ensuring reliable and consistent performance. The robust design also features over-temperature protection, contributing to its durability and longevity in demanding environments.

Conclusion

With its combination of precision, multiple channels, and power efficiency, the LTC2636IMS-LMX12#PBF from Analog Devices Inc. is an excellent choice for designers looking to incorporate a reliable DAC into their systems. Its MSOP packaging and integrated features simplify design efforts and reduce the overall bill of materials, making it a practical choice for a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess