EN
  • EN
  • DE

LTC2636IDE-HMX12#PBF

Part No LTC2636IDE-HMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 14DFN / 12 Bit Digital to Analog Converter 8 14-DFN (4x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 8
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2636IDE-HMX12#PBF
Standard Package 91
Win Source Part Number 1316908-LTC2636IDE-HMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636IDE-HMX12#PBF CAD Model

Description

Product Overview

The LTC2636IDE-HMX12#PBF is a cutting-edge digital-to-analog converter (DAC) from Analog Devices Inc., designed to offer precision and flexibility for a wide range of applications. This product is a part of the LTC2636 series, which features a family of octal 12-/10-/8-bit voltage-output DACs with integrated, high-accuracy, low-drift reference in a compact package.

Key Features

  • Resolution: The LTC2636IDE-HMX12#PBF boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Channels: This device has 8 DAC channels, allowing for multiple analog outputs to be controlled simultaneously.
  • Integrated Reference: It comes with an integrated precision reference, ensuring stable and accurate output voltages over time and temperature.
  • Supply Voltage: The operating supply voltage ranges from 2.7V to 5.5V, making it compatible with various circuits and systems.
  • Communication Interface: For digital communication, it uses a SPI interface, which is widely supported and easy to integrate with most microcontrollers and digital systems.
  • Package: The device is available in a 14-lead DFN package, which is suitable for space-constrained applications.
  • Temperature Range: The LTC2636IDE-HMX12#PBF operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The versatility of the LTC2636IDE-HMX12#PBF makes it suitable for a variety of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Automotive systems
  • Portable battery-powered devices
  • Medical equipment

Why Choose LTC2636IDE-HMX12#PBF?

With its high resolution, multiple output channels, and integrated reference, the LTC2636IDE-HMX12#PBF from Analog Devices Inc. is an excellent choice for designers looking for a reliable and precise DAC solution. The product's robust design and wide temperature range make it suitable for demanding industrial applications, while the compact package and SPI interface cater to modern, space-sensitive electronics. Whether you're upgrading an existing system or developing a new one, the LTC2636IDE-HMX12#PBF is engineered to meet your DAC needs with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess