EN
  • EN
  • DE

LTC2636HMS-LMI10#PBF

Part No LTC2636HMS-LMI10#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 16MSOP / 10 Bit Digital to Analog Converter 8 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 10
Number of D/A Converters 8
Settling Time 4µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2636
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2636HMS-LMI10#PBF-ND,505-LTC2636HMS-LMI10#PBF,-2735-LTC2636HMS-LMI10#PBF
Standard Package 37
Win Source Part Number 1322983-LTC2636HMS-LMI10#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2636HMS-LMI10#PBF CAD Model

Description

Product Overview: LTC2636HMS-LMI10#PBF

The LTC2636HMS-LMI10#PBF is a cutting-edge digital-to-analog converter (DAC) product from Analog Devices Inc., designed to deliver precision and performance in a variety of applications. This high-quality DAC is part of the LTC2636 family, known for its reliability and ease of use.

Key Features

  • Integrated Precision: The LTC2636HMS-LMI10#PBF features a 10-bit DAC resolution, ensuring accurate and stable analog outputs for critical applications.
  • Multiple Output Ranges: This DAC offers a variety of selectable output ranges, providing flexibility for different voltage requirements.
  • Serial Interface: The device comes with a SPI-compatible serial interface, allowing for straightforward communication with microcontrollers and other digital systems.
  • Compact Package: Encased in a small 16-lead MSOP package, it is ideal for space-constrained applications without compromising on functionality.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2636HMS-LMI10#PBF is suitable for battery-powered devices and power-sensitive applications.

Applications

The LTC2636HMS-LMI10#PBF is versatile, making it suitable for a wide array of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Medical Devices
  • Portable Instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2636HMS-LMI10#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial markets, ensuring long-term reliability and performance.

Technical Specifications

The technical specifications for the LTC2636HMS-LMI10#PBF include:

  • 10-bit resolution
  • Selectable voltage output ranges
  • 16-lead MSOP package
  • SPI-compatible serial interface
  • Single 2.7V to 5.5V supply
  • Low power operation

With its robust feature set, the LTC2636HMS-LMI10#PBF from Analog Devices Inc. is an excellent choice for designers looking for a high-performance DAC solution. Whether for industrial control systems, precision instrumentation, or any application requiring a reliable analog output, this product delivers outstanding value and performance.

You May Also Be Interested in

Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess