Product Overview: LTC2635CUD-LMO12#PBF
The LTC2635CUD-LMO12#PBF from Analog Devices Inc. is a high-precision, octal, 12-bit digital-to-analog converter (DAC) that offers exceptional performance and flexibility, making it ideal for a wide range of applications including industrial control systems, automated test equipment, and high-end consumer products. This component is part of a family of DACs that also includes 8-bit and 10-bit options, providing designers with scalability and design reuse options.
With its compact 16-lead QFN package, the LTC2635 minimizes the board space required for DAC functionality, while its integrated precision reference simplifies the design process by reducing external component requirements. This reference is internally buffered and has a 10ppm/°C max temperature coefficient, ensuring stable performance across a wide temperature range.
Key Features
- Resolution: 12-bit resolution provides fine-grain control, allowing for accurate and precise signal generation.
- Channels: Octal DAC configuration enables control of up to eight analog outputs, making it suitable for multi-channel applications.
- Integrated Reference: Comes with a 2.5V, 10ppm/°C internal reference, eliminating the need for an external precision reference in many applications.
- Package: The device is housed in a space-saving, 16-lead QFN package.
- Interface: Features an I²C interface, which is widely used and allows for easy integration into existing systems.
- Power Supply: Operates from a single 2.7V to 5.5V supply, accommodating a variety of power environments.
- Power-On Reset: Each DAC powers up to zero-scale or mid-scale, which can be selected via software, ensuring predictable behavior on system power-up.
- Software Selectable: Offers full-scale output voltage options that are software selectable for 2.5V, 2.048V, or 4.096V, providing additional flexibility for different application requirements.
The LTC2635CUD-LMO12#PBF is designed with a focus on reliability and performance, featuring a specified operating temperature range of -40°C to +125°C. This makes it a robust choice for demanding environments where temperature variations are a concern. Analog Devices Inc. ensures that this product meets stringent quality standards, providing a reliable solution for your analog output needs.
Whether you are designing precision control systems or need multiple analog outputs for a complex project, the LTC2635CUD-LMO12#PBF offers a mix of high performance, ease of use, and integration convenience that can help streamline your product development and enhance overall system performance.