EN
  • EN
  • DE

LTC2634HUD-LMX12#PBF

Part No LTC2634HUD-LMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT 16QFN / 12 Bit Digital to Analog Converter 4 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.2µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting Surface Mount
Base Product Number LTC2634
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2634HUD-LMX12#PBF,-2735-LTC2634HUD-LMX12#PBF,LTC2634HUD-LMX12#PBF-ND
Standard Package 121
Win Source Part Number 1322996-LTC2634HUD-LMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HUD-LMX12#PBF CAD Model

Description

Product Overview: LTC2634HUD-LMX12#PBF

The LTC2634HUD-LMX12#PBF is a high-precision, quad 12-bit voltage-output digital-to-analog converter (DAC) from Analog Devices Inc., designed to provide robust performance in a wide range of applications. This product features four DACs in a single package, making it an ideal solution for space-constrained applications that require multiple DAC channels.

Key Features

  • Resolution: The DAC offers a 12-bit resolution, providing fine granularity and precise control over the output voltage levels.
  • Quad DAC Channels: With four DACs integrated into one chip, users can control multiple analog outputs simultaneously, which is beneficial for complex systems that require multi-channel capabilities.
  • Integrated Precision Reference: The LTC2634HUD-LMX12#PBF includes an internal reference with outstanding accuracy and low drift, ensuring stable and consistent performance over time and temperature variations.
  • Power-On Reset to Zero Scale/Mid-Scale: The DACs have a power-on reset circuit that ensures the output powers up to zero scale or mid-scale, depending on the model, and remains there until a valid write takes place.
  • Software Selectable Power-Down: Each DAC can be independently powered down to save energy when not in use. The power-down mode significantly reduces the power consumption of the device.
  • Wide Operating Voltage Range: The device supports a wide range of supply voltages, enhancing its flexibility for various system designs and power requirements.
  • Compact Package: The LTC2634HUD-LMX12#PBF is offered in a small, 16-lead QFN package, which is ideal for space-saving designs without compromising on functionality.

Applications

The versatility of the LTC2634HUD-LMX12#PBF makes it suitable for a broad spectrum of applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

With its combination of multiple DACs, high resolution, and integrated features, the LTC2634HUD-LMX12#PBF from Analog Devices Inc. is a powerful component for engineers looking to enhance the performance and capabilities of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess