EN
  • EN
  • DE

LTC2634HUD-HMX12#PBF

Part No LTC2634HUD-HMX12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Number of D/A Converters 4
Settling Time 4.8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Mounting SMD (SMT)
Base Product Number LTC2634
Standard Package 121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265212-LTC2634HUD-HMX12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2634HUD-HMX12#PBF CAD Model

Description

Product Overview

The LTC2634HUD-HMX12#PBF is a high-precision, quad 12-bit voltage-output digital-to-analog converter (DAC) with an integrated precision reference, brought to you by Analog Devices Inc. Designed for applications that demand high accuracy and low power consumption, this device is ideal for a wide range of industries including telecommunications, medical devices, industrial automation, and consumer electronics.

Key Features

  • Resolution: The LTC2634 provides a 12-bit resolution, ensuring fine granularity in the analog output for applications requiring precise control.
  • Quad DAC Channels: With four DAC channels in one package, it allows for multiple outputs to be controlled simultaneously, saving space and reducing complexity in your design.
  • Integrated Reference: The inclusion of a high-precision reference voltage simplifies the design process by eliminating the need for external components.
  • Low Power: Optimized for power-sensitive applications, the LTC2634 operates with a low power consumption, making it suitable for battery-powered devices.
  • Flexible Interface: Featuring a SPI/Microwire-compatible serial interface, the LTC2634 ensures easy integration with a variety of microcontrollers and digital devices.
  • Package: The LTC2634HUD-HMX12#PBF comes in a compact, 16-lead QFN package, which is perfect for space-constrained applications.

Applications

The versatility of the LTC2634HUD-HMX12#PBF makes it an excellent choice for a broad range of applications. Its precise control capabilities are suitable for process control and automation systems, where accuracy and reliability are crucial. In the telecommunications sector, it can be used for adjusting signal amplitude or biasing components. Moreover, it's an ideal fit for portable medical devices, where power efficiency is a priority, and for consumer electronics requiring fine tuning of audio or video signals.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2634HUD-HMX12#PBF is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding conditions. With its robust feature set and high level of integration, this DAC is engineered to provide a combination of performance and convenience that can enhance the capability and efficiency of your electronic designs.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess