EN
  • EN
  • DE

LTC2631ITS8-HZ12#TRMPBF

Part No LTC2631ITS8-HZ12#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12
Number of D/A Converters 1
Settling Time 4.6µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±1, ±1 (Max)
Temperature Range - Operating -40°C ~ 85°C
Case / Package SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Mounting Surface Mount
Base Product Number LTC2631
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2631ITS8-HZ12#TRMPBFTR,-2735-LTC2631ITS8-HZ12#TRMPBFTR-ND,LTC2631ITS8-HZ12#TRMPBFDKR,LTC2631ITS8-HZ12#TRMPBFCT,-2735-LTC2631ITS8-HZ12#TRMPBFTR,LTC2631ITS8HZ12TRMPBF,LTC2631ITS8-HZ12#TRMPBF-ND,-2735-LTC2631ITS8-HZ12#TRMPBFCT
Standard Package 500
Win Source Part Number 1317825-LTC2631ITS8-HZ12#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2631ITS8-HZ12#TRMPBF CAD Model

Description

Analog Devices Inc. LTC2631ITS8-HZ12#TRMPBF Digital-to-Analog Converter

The LTC2631ITS8-HZ12#TRMPBF is a high-precision digital-to-analog converter (DAC) component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This DAC is part of the LTC2631 series, which features a variety of output options and resolutions for versatile applications in the field of digital signal processing.

Key Features

  • Resolution: This model offers a 12-bit resolution, providing fine granularity for analog output signals, which is essential for applications requiring high precision and accuracy.
  • Output Type: It provides a voltage output, ensuring compatibility with a wide range of analog circuits and systems.
  • Interface: The device uses a Serial Peripheral Interface (SPI), which allows for easy integration with microcontrollers and digital systems. This interface is known for its simplicity and efficiency in communication.
  • Package: The LTC2631ITS8-HZ12#TRMPBF is available in a TSOT-23 package, which is compact and suitable for space-constrained applications.
  • Power Supply: It operates on a single 2.7V to 5.5V supply, making it versatile for use in various electronic devices and systems with different power requirements.
  • Reference: The DAC includes an integrated precision reference, which eliminates the need for external components and simplifies the design process.
  • Temperature Range: The device is specified for operation over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications

The LTC2631ITS8-HZ12#TRMPBF is ideal for a wide range of applications that require accurate digital-to-analog conversion. Some typical applications include:

  • Portable battery-powered devices
  • Data acquisition systems
  • Industrial control systems
  • Automotive systems
  • Medical equipment

Its compact size, high resolution, and ease of use make it an excellent choice for designers looking to add precise analog control to their digital systems. The LTC2631ITS8-HZ12#TRMPBF, with its robust feature set and reliable performance, represents Analog Devices Inc.'s commitment to providing high-quality components for the electronics industry.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess