EN
  • EN
  • DE

LTC2487CDE#TRPBF

Part No LTC2487CDE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 16
Sampling Rate (Per Second) 15
Number of Inputs 2, 4
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features PGA, Selectable Address, Temperature Sensor
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-WFDFN Exposed Pad
Supplier Device Package 14-DFN (4x3)
Mounting SMD (SMT)
Base Product Number LTC2487
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265271-LTC2487CDE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2487CDE#TRPBF CAD Model

Description

Analog Devices Inc. LTC2487CDE#TRPBF Overview

The LTC2487CDE#TRPBF is a high-precision 16-bit analog-to-digital converter (ADC) from Analog Devices Inc., designed for modern electronic systems requiring accurate data acquisition with minimal power consumption. This component is part of a family of ADCs that offer an impressive combination of features and performance, making them ideal for a wide range of applications, including industrial control systems, medical devices, and sophisticated monitoring equipment.

Key Features and Benefits

  • High Resolution: The LTC2487 provides 16-bit resolution with no missing codes, ensuring high-accuracy measurements for critical applications.
  • Easy Drive: It incorporates a unique Easy Drive™ technology that reduces the requirements on the driving circuitry, simplifying the design and reducing system complexity.
  • Integrated Temperature Sensor: The device features an onboard temperature sensor, which can be used for temperature monitoring or temperature compensation in precision measurement systems.
  • Digital Filter: An internal digital filter helps to reduce noise and improve the signal-to-noise ratio, which is essential for reading low-level signals in noisy environments.
  • Multiple Input Channels: The LTC2487 supports single-ended or differential inputs, providing flexibility in interfacing with various sensor types.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2487 operates with a low supply current, making it suitable for battery-powered and portable devices.
  • I2C Interface: Communication with microcontrollers or digital systems is made easy through the I2C interface, facilitating integration into existing designs.

Applications

The LTC2487CDE#TRPBF is versatile and can be used in a multitude of applications where precision data acquisition is paramount. It is particularly well-suited for:

  • Process Control and Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Portable Instrumentation
  • Environmental Monitoring

Reliability and Packaging

This ADC is available in a compact 12-lead DFN package (4mm x 3mm), which is ideal for space-constrained applications. The LTC2487CDE#TRPBF is also provided in tape and reel packaging, denoted by the #TRPBF suffix, which is suitable for automated assembly processes, ensuring ease of manufacturing and reliability in mass production.

With its combination of high precision, ease of use, and low power operation, the LTC2487CDE#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess