EN
  • EN
  • DE

LTC2485IDD#PBF

Part No LTC2485IDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 10DFN / 24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 24
Sampling Rate (Per Second) 7.5
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Case / Package 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2485
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2485IDDPBF,505-LTC2485IDD#PBF,-2735-LTC2485IDD#PBF,LTC2485IDD#PBF-ND
Standard Package 121
Win Source Part Number 1316535-LTC2485IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2485IDD#PBF CAD Model

Description

Analog Devices Inc. LTC2485IDD#PBF Product Overview

The LTC2485IDD#PBF is a high-precision, 24-bit No Latency ΔΣ™ ADC with Easy Drive Input Current Cancellation and I²C Interface, brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits.

This robust analog-to-digital converter integrates a unique No Latency ΔΣ™ architecture that allows for high-resolution measurements without the delay typically associated with traditional delta-sigma converters. This makes the LTC2485 ideal for systems that require both high accuracy and fast data acquisition rates.

One of the standout features of the LTC2485 is its Easy Drive technology, which significantly reduces the input current, allowing the ADC to interface directly with high impedance sensors without the need for additional buffer amplifiers. This simplifies circuit design and reduces overall power consumption and system cost.

Key Features:

  • 24-bit No Latency ΔΣ™ ADC
  • Easy Drive technology minimizes input current, allowing direct sensor interfacing
  • Integrated temperature sensor
  • Programmable digital filter for enhanced noise rejection
  • I²C interface for easy communication with microcontrollers
  • Wide input common mode range with rail-to-rail input capability
  • Internal oscillator—no external components required
  • Low power consumption
  • Small 10-lead DFN package

The device also includes an internal temperature sensor, which can be used to monitor the temperature within the system or to compensate for temperature drift in sensor readings. The programmable digital filter offers flexibility to optimize the converter for specific applications, balancing between noise rejection and data output rate.

Communication with the LTC2485 is achieved through an I²C interface, which is widely used and allows for easy integration with most microcontrollers and digital systems. The input common mode range is broad, and the input is rail-to-rail, which gives designers more freedom in sensor selection and signal conditioning.

Designed for applications that demand the highest accuracy and an efficient interface, the LTC2485IDD#PBF is ideal for industrial, medical, and automotive systems, among others. Its small 10-lead DFN package makes it suitable for space-constrained applications while providing a solution that is both cost-effective and power-efficient.

With its combination of high performance, integrated features, and ease of use, the LTC2485IDD#PBF from Analog Devices Inc. is a compelling choice for precision data acquisition in a wide range of applications.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4861 $52.4305
12+ $8.6040 $103.2480
18+ $8.3351 $150.0318
25+ $8.0662 $201.6550
33+ $7.7973 $257.3109
43+ $6.9907 $300.6001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess