EN
  • EN
  • DE

LTC2473CDD#PBF

Part No LTC2473CDD#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12DFN / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating 0°C ~ 70°C
Case / Package 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Mounting Surface Mount
Base Product Number LTC2473
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC2473CDDPBF,-2735-LTC2473CDD#PBF
Standard Package 121
Win Source Part Number 1318351-LTC2473CDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2473CDD#PBF CAD Model

Description

The LTC2473CDD#PBF is a precision, easy-to-use, 16-bit digital-to-analog converter (DAC) from Analog Devices Inc. This high-performance product is designed to offer excellent accuracy and stability, making it a perfect fit for demanding applications that require precise voltage control and signal conversion.

Key Features

  • Resolution: 16-bit performance without any missing codes, ensuring high fidelity in signal conversion.
  • Interface: I²C-compatible serial interface, which allows for easy integration into various microcontroller-based systems.
  • Reference: Integrated precision reference with low drift, providing stable and accurate performance over temperature and time.
  • Power Supply: Single 2.7V to 5.5V supply, accommodating a wide range of power environments.
  • Package: Compact 10-lead DFN package, optimized for space-constrained applications.

Applications

The LTC2473CDD#PBF is suitable for a variety of applications that require high precision and reliability. Some of the common use cases include:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical equipment
  • Automotive systems
  • Battery-powered devices

Performance Advantages

The LTC2473CDD#PBF stands out with its exceptional performance in terms of linearity, noise, and temperature stability. The inherent design of the DAC minimizes the need for external components, which simplifies the design and reduces the overall footprint of the end application. Additionally, the robustness of the device is enhanced by its wide operating temperature range, making it suitable for use in harsh environments.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC2473CDD#PBF is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and automotive applications. With its robust design and proven performance, the LTC2473CDD#PBF is a reliable choice for designers looking to incorporate a high-quality DAC into their systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess