EN
  • EN
  • DE

LTC2471IMS#PBF

Part No LTC2471IMS#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SIGMA-DELTA 12MSOP / 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 16
Sampling Rate (Per Second) 833
Number of Inputs 1
Input Type Single Ended
Data Interface I2C
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
Features Selectable Address
Temperature Range - Operating -40°C ~ 85°C
Case / Package 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Mounting Surface Mount
Base Product Number LTC2471
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2471IMS#PBF,505-LTC2471IMS#PBF,LTC2471IMS#PBF-ND,LTC2471IMSPBF
Standard Package 37
Win Source Part Number 1321262-LTC2471IMS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2471IMS#PBF CAD Model

Description

The LTC2471IMS#PBF is a high-precision, 16-bit, I2C-compatible analog-to-digital converter (ADC) from Analog Devices Inc., designed to deliver exceptional performance with ease of use in a compact package. This ADC is particularly suitable for advanced sensing applications, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: 16-bit with no missing codes.
  • Interface: I2C-compatible serial interface with simple two-wire connectivity.
  • Sampling Rate: Up to 250 samples per second, providing a good balance between speed and power consumption.
  • Power Supply: Single 2.7V to 5.5V supply, accommodating a range of power environments.
  • INL: Integral nonlinearity of ±2ppm typical, ensuring high accuracy in measurement.
  • Package: MSOP-10 package, offering a space-saving solution for densely packed circuit boards.
  • Temperature Range: Fully specified operation from -40°C to 85°C, suitable for industrial applications.

Applications

The LTC2471IMS#PBF is ideal for a wide range of applications, including:

  • Portable instrumentation
  • Temperature measurements
  • Industrial process control systems
  • Data acquisition systems
  • Battery-powered devices

Performance and Quality

Analog Devices Inc. is known for their commitment to quality and performance, and the LTC2471IMS#PBF is no exception. With its robust design and high precision, this ADC provides reliable performance even in the most demanding environments. The low power consumption and small footprint make it an excellent choice for portable and space-constrained applications.

Conclusion

Overall, the LTC2471IMS#PBF from Analog Devices Inc. is a versatile and high-performing ADC that offers an excellent combination of accuracy, speed, and ease of use for engineers and designers looking to integrate high-quality analog-to-digital conversion into their projects.

You May Also Be Interested in

Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess