EN
  • EN
  • DE

LTC2367IMS-18#PBF

Part No LTC2367IMS-18#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 16MSOP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 18
Sampling Rate (Per Second) 500k
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Voltage - Supply, Analog 2.375V ~ 2.625V
Voltage - Supply, Digital 2.375V ~ 2.625V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Surface Mount
Base Product Number LTC2367
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC2367IMS-18#PBF,LTC2367IMS-18#PBF-ND,-2735-LTC2367IMS-18#PBF
Standard Package 37
Win Source Part Number 1321295-LTC2367IMS-18#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2367IMS-18#PBF CAD Model

Description

Product Overview: LTC2367IMS-18#PBF

The LTC2367IMS-18#PBF is a high-performance, 18-bit, low-power successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. It is designed to provide precision and speed in a compact form factor, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process control, and high-end data acquisition systems.

Key Features

  • Resolution: The device offers an impressive 18-bit resolution, ensuring high precision in analog signal conversion.
  • Sample Rate: With a maximum sample rate of 1.6Msps, the LTC2367IMS-18#PBF can handle high-speed signals without sacrificing accuracy.
  • Low Power Consumption: It operates with low power consumption, drawing only 18mW at the full 1.6Msps sample rate, which is ideal for battery-powered or energy-sensitive applications.
  • No Latency Operation: This ADC provides no latency operation, delivering a reliable and consistent performance that is critical for closed-loop control systems and time-sensitive applications.
  • Flexible Supply Voltage: The device supports a wide supply voltage range, allowing it to integrate seamlessly into various system designs.
  • SPI Interface: The LTC2367IMS-18#PBF features a serial peripheral interface (SPI) which facilitates easy communication with microcontrollers and digital processors.

Package and Reliability

The LTC2367IMS-18#PBF comes in a compact 10-lead MSOP package, which is suitable for space-constrained applications. Its robust design ensures reliable operation over the industrial temperature range of -40°C to +85°C, providing consistent performance even in harsh environments.

Applications

With its high precision and speed, the LTC2367IMS-18#PBF is well-suited for a variety of demanding applications, including:

  • Medical Imaging Systems
  • Test and Measurement Equipment
  • Industrial Process Controls
  • Data Acquisition Systems
  • Automated Test Equipment

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC2367IMS-18#PBF is no exception. It offers designers a balance of performance, power efficiency, and versatility, making it a top choice for precision data conversion needs.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess