EN
  • EN
  • DE

LTC2356CMSE-12#PBF

Part No LTC2356CMSE-12#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 10MSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 10-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Bits 12
Sampling Rate (Per Second) 3.5M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3.1V ~ 3.6V
Voltage - Supply, Digital 3.1V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Case / Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Mounting Surface Mount
Base Product Number LTC2356
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC2356CMSE-12#PBF
Standard Package 50
Win Source Part Number 1318346-LTC2356CMSE-12#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2356CMSE-12#PBF CAD Model

Description

Analog Devices Inc. LTC2356CMSE-12#PBF Overview

The LTC2356CMSE-12#PBF is a high-performance, 12-bit, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is designed to deliver a combination of speed, accuracy, and ease-of-use for a wide range of applications, including medical imaging, industrial control systems, and data acquisition platforms.

Key Features

  • Resolution: 12-bit SAR ADC offers a fine level of detail in the digital representation of the analog signal.
  • Sampling Rate: High-speed data acquisition with a maximum sampling rate that ensures accurate capture of rapidly changing signals.
  • Power Efficiency: Low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Input Range: The device supports a wide input range, providing flexibility in interfacing with various sensors and signal sources.
  • No Missing Codes: Ensures that all output codes are possible, providing reliable and consistent performance.
  • Package: The LTC2356CMSE-12#PBF comes in a compact, surface-mount package suitable for space-constrained applications.

Performance and Reliability

The ADC's architecture is designed to ensure high accuracy and linearity, minimizing errors and distortion in the signal conversion process. The LTC2356CMSE-12#PBF's robust design and manufacturing process guarantee reliable operation even in harsh environmental conditions, making it suitable for industrial and automotive applications where reliability is critical.

Easy Integration

Analog Devices Inc. provides comprehensive support for the LTC2356CMSE-12#PBF, including detailed datasheets, application notes, and reference designs. This support helps designers to quickly integrate the ADC into their systems with minimal development time and risk. The device's compatibility with standard digital interfaces allows for straightforward connectivity with microcontrollers, digital signal processors (DSPs), and other digital systems.

Applications

The LTC2356CMSE-12#PBF is versatile enough to be used in a variety of applications, such as:

  • Portable Instrumentation
  • Medical Devices
  • Industrial Process Control
  • Data Acquisition Systems
  • Automotive Electronics

With its exceptional balance of speed, precision, and power efficiency, the LTC2356CMSE-12#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their data conversion systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess